The ACPL-W341 is a high-speed, dual-channel optocoupler in a wide body SO-8 package. This optocoupler incorporates a light-emitting diode (LED) and an integrated photodiode transistor detector to achieve electrical isolation between input and output circuitry. It's designed for applications demanding high-speed data transmission and reinforced insulation.
Applications:
- Isolated digital interfaces
- Isolated data transmission
- Power supply feedback control
- Industrial control systems
- Motor control
Features:
- Dual-channel configuration
- High speed: up to 10 Mbps
- High common-mode transient immunity (CMTI)
- Wide body SO-8 package for enhanced creepage and clearance
- Safety approvals: UL, CSA, IEC/EN/DIN EN 60747-5-5
- Operating temperature range: -40°C to +105°C
- RoHS compliant
Benefits:
- Provides galvanic isolation for sensitive circuits
- Reduces ground loop interference
- Enables reliable communication in noisy environments
- Enhanced safety performance due to wide body package
- Compact design compared to discrete components
- Wide operating temperature range for harsh environments
Additional Details:
The ACPL-W341 offers two independent channels in a single package, allowing for space-efficient board layouts. Its high-speed capability makes it ideal for applications where rapid data transfer is crucial. The high CMTI rating ensures dependable performance in environments with substantial voltage transients. The wide body SO-8 package is crucial for achieving reinforced insulation, enhancing safety by increasing creepage and clearance distances. The wide operating temperature range broadens its suitability for deployment in diverse industrial and automotive environments. It is fully compliant with industry safety standards, ensuring reliable and secure operation.
The device operates on a low input current and the open collector transistor output helps for simple interfacing with a wide variety of logic families. The ACPL-W341 provides a cost-effective solution for applications requiring high-speed isolation and reinforced insulation.