EN
  • EN
  • DE

ACPL-7970

Part No ACPL-7970
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Description Optically Isolated Sigma-Delta Modulator 10 MHz internal clock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVAGO TECHNOLOGIES LIMITED
Win Source Part Number 1135358-ACPL-7970
Manufacturer Homepage www.avagotech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ACPL-7970 CAD Model

Description

The ACPL-7970 is an isolated sigma-delta modulator designed for voltage sensing in high-voltage applications. It converts an analog input signal into a high-speed single-bit data stream using sigma-delta modulation technology and provides galvanic isolation using optical coupling. This allows accurate measurement of voltages in noisy environments, particularly in motor drives and power inverters.

Applications:

  • Voltage sensing in motor drives
  • Voltage sensing in power inverters
  • Isolated data acquisition
  • Current sensing applications (with external shunt resistor)
  • Renewable energy systems (solar, wind)

Features:

  • Isolated sigma-delta modulator
  • 16-bit resolution (typical)
  • High common-mode transient immunity (CMTI)
  • Over-sampling architecture
  • Galvanic isolation barrier
  • Compact SO-16 package
  • RoHS compliant

Benefits:

  • Provides accurate voltage measurements in high-voltage environments
  • Eliminates ground loops and noise
  • Simplifies system design with integrated isolation
  • Enables safe and reliable operation
  • Reduces component count and board space
  • Improved system performance due to high resolution and CMTI

Additional Details:

The ACPL-7970 modulates the input voltage into a single-bit data stream that is transmitted across an isolation barrier. The receiving end uses a digital filter (typically a sinc3 filter) to reconstruct the original analog signal. The high CMTI ensures that the data stream is not corrupted by transient voltages. The isolation barrier provides a high degree of electrical isolation between the input and output circuits, protecting sensitive downstream components from high voltages. The ACPL-7970 is available in a compact SO-16 package for easy board mounting. It offers excellent linearity and stability over temperature.

The device requires an external clock signal and an external digital filter for proper operation. The recommended clock frequency is typically in the MHz range. The output data stream is in a digital format that can be easily processed by a microcontroller or a digital signal processor (DSP). The isolated modulator enables precision voltage measurement, which is crucial for applications where safety and accurate control are essential.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
Lowest to $18.2138
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
STMicroelectronics
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Mini-Circuits
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5703 $59.4139
31+ $3.7503 $116.2593
48+ $3.6325 $174.3600
66+ $3.5158 $232.0428
85+ $3.3992 $288.9320
114+ $3.0469 $347.3466
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,470 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess