EN
  • EN
  • DE
  • IT

U2538B

Part No U2538B
Manufacturer Atmel
Catalog Electronic Wholesale
Description IR RECEIVER FOR DATA COMMUNICATION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1275284-U2538B
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U2538B CAD Model

Description

The U2538B is an integrated circuit manufactured by Atmel (now Microchip Technology). It is a stepper motor driver designed for automotive applications, specifically for controlling stepper motors used in instrument panel gauges and other positioning systems.

Applications

  • Automotive instrument panel gauges (e.g., speedometer, tachometer)
  • Automotive HVAC (Heating, Ventilation, and Air Conditioning) systems
  • Automotive mirror positioning systems
  • Other automotive stepper motor control applications

Features

  • Stepper motor driver: Specifically designed for driving stepper motors.
  • Automotive-grade: Qualified for use in automotive environments.
  • Microstepping capability: Enables smooth and precise motor control.
  • Built-in protection features: Protects against overcurrent, overtemperature, and short circuits.
  • Diagnostic features: Provides feedback on motor and driver status.

Benefits

  • Precise motor control: Microstepping capability ensures accurate positioning.
  • Robust operation: Automotive-grade qualification ensures reliability in harsh environments.
  • Enhanced system safety: Built-in protection features prevent damage and ensure safe operation.
  • Simplified system design: Integrated driver function reduces component count.
  • Improved diagnostics: Feedback on motor and driver status facilitates troubleshooting.

Additional Details

The U2538B is a dedicated stepper motor driver that simplifies the control of stepper motors in automotive applications. It is designed to meet the stringent requirements of the automotive environment, including high temperature and vibration levels. The U2538B supports microstepping, which allows for smooth and precise motor control. Microstepping divides each full step of the motor into smaller increments, resulting in smoother movement and reduced noise. The device incorporates built-in protection features to prevent damage from overcurrent, overtemperature, and short circuits.

The U2538B also includes diagnostic features that provide feedback on the motor and driver status. This feedback can be used to detect faults and troubleshoot problems. The U2538B is commonly used in automotive instrument panel gauges, HVAC systems, and mirror positioning systems. It is a reliable and versatile solution for stepper motor control in automotive applications. The datasheet provides detailed information on its electrical characteristics, timing parameters, and application circuits.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess