EN
  • EN
  • DE

TSS461C-TDRZ

Part No TSS461C-TDRZ
Manufacturer Atmel
Catalog Electronic Wholesale
Description VAN Data Link Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1274865-TSS461C-TDRZ
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSS461C-TDRZ CAD Model

Description

The TSS461C-TDRZ is a single-chip ASK/FSK transmitter from Microchip Technology (formerly Atmel), designed for remote control and wireless applications. It integrates all the necessary functions for transmitting data using Amplitude Shift Keying (ASK) or Frequency Shift Keying (FSK) modulation. It's a low-power device suitable for battery-operated systems.

Applications

  • Remote Keyless Entry (RKE): Automotive RKE systems.
  • Remote Control Systems: TV remotes, garage door openers.
  • Wireless Security Systems: Alarm systems, access control systems.
  • Home Automation: Smart home devices, lighting control.
  • Tire Pressure Monitoring Systems (TPMS): Automotive TPMS.

Features

  • ASK/FSK Modulation: Supports both Amplitude Shift Keying and Frequency Shift Keying modulation.
  • Single-Chip Transmitter: Integrates all necessary transmitter functions.
  • Low Power Consumption: Designed for battery-powered applications.
  • Adjustable Output Power: Allows optimization for range and power consumption.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.
  • On-Chip Oscillator: Eliminates the need for an external crystal.
  • Data Rate Control: Allows adjustment of the data transmission rate.
  • Wake-Up Timer: Supports periodic wake-up for low-power operation.
  • Small Package: Suitable for space-constrained applications.

Benefits

  • Simplified Design: Single-chip solution reduces component count and simplifies design.
  • Low Power: Extends battery life in portable devices.
  • Flexible Modulation: Supports both ASK and FSK modulation schemes.
  • Adjustable Performance: Adjustable output power and data rate allow for optimization.
  • Integrated Oscillator: Reduces external component count and cost.

Additional Details

The TSS461C-TDRZ integrates all the necessary functions for transmitting data wirelessly using ASK or FSK modulation. The on-chip oscillator eliminates the need for an external crystal, reducing component count and cost. The adjustable output power allows designers to optimize the trade-off between range and power consumption. The wake-up timer supports periodic wake-up, allowing the device to conserve power when not actively transmitting. The TSS461C-TDRZ typically operates in the ISM (Industrial, Scientific, and Medical) frequency bands. Proper antenna design and matching are crucial for achieving optimal performance. Microchip provides extensive datasheets and application notes to support the design process.

You May Also Be Interested in

Spansion
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Panasonic
Need more? Email Us
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess