EN
  • EN
  • DE

UDA1334ATS/N2/N

Part No UDA1334ATS/N2/N
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer NXP
Win Source Part Number 398388-UDA1334ATS/N2/N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UDA1334ATS/N2/N CAD Model

Description

Introducing the UDA1334ATS/N2/N Audio DAC from NXP

The UDA1334ATS/N2/N is a high-performance, low-power stereo digital-to-analog converter (DAC) designed by NXP Semiconductors. This precision audio component is engineered to deliver exceptional sound quality for a wide range of audio applications. Whether you're designing a home audio system, a professional audio setup, or integrating high-quality sound into consumer electronics, the UDA1334ATS/N2/N stands out as an excellent choice for your audio DAC requirements.

At the heart of this DAC lies its advanced sigma-delta modulation technique, which ensures that audio is reproduced with high fidelity and low noise. The UDA1334ATS/N2/N supports a variety of input formats, including I2S and LSB-justified data, making it highly versatile and compatible with most digital audio sources. Its sampling frequency ranges from 8 kHz to 96 kHz, accommodating standard and high-resolution audio content.

One of the key advantages of the UDA1334ATS/N2/N is its power efficiency. This DAC is designed to consume minimal power without compromising on audio quality, making it ideal for battery-powered devices where longevity is crucial. Additionally, its 3.3V power supply voltage is compatible with modern digital systems, ensuring easy integration into your designs.

The UDA1334ATS/N2/N also features an on-chip voltage reference and an oscillator, which simplifies the circuit design and reduces the number of external components required. This not only saves space on your PCB but also helps to lower the overall system cost. Furthermore, the DAC's built-in digital de-emphasis, mute, and volume control functions allow for fine-tuning of the audio output, providing end-users with a customizable listening experience.

With its compact SSOP16 package, the UDA1334ATS/N2/N is designed to fit into tight spaces, making it a perfect fit for portable devices. The device also meets the stringent requirements for electromagnetic interference (EMI) and electromagnetic compatibility (EMC), ensuring reliable performance in a variety of environments.

Whether you're a professional audio engineer or an electronics enthusiast looking to enhance your projects with superior sound quality, the UDA1334ATS/N2/N from NXP is a DAC that won't disappoint. Its combination of high fidelity, low power consumption, and user-friendly features make it a top contender in the world of audio DACs.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Renesas Electronics America
IC DAC 16BIT A-OUT 56VFQFPN / 16 Bit Digital to Analog Converter 2 56-VFQFPN (8x8)
Lowest to $48.9628
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us
Cirrus Logic Inc.
DAC 2-CH Delta-Sigma 24-bit 14-Pin SOIC T/R
Lowest to $2.4744
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Texas Instruments
AUTOMOTIVE 24-BIT, 32-KSPS, TWO- / 24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
Lowest to $9.8423
Maxim Integrated
IC DAC 6BIT V-OUT SOT23-5 / 6 Bit Digital to Analog Converter 1 SOT-23-5
Lowest to $3.7741
Analog Devices Inc.
IC CHANNEL PROTECTOR SGL 8MSOP /
Lowest to $2.5382

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3838 $55.3520
90+ $1.1355 $102.1950
140+ $1.1000 $154.0000
190+ $1.0645 $202.2550
245+ $1.0290 $252.1050
330+ $0.9226 $304.4580
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess