EN
  • EN
  • DE

TMX320C6455ZTZ

Part No TMX320C6455ZTZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 32-Bit 1GHz 8000MIPS 697-Pin FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FCBGA
Data Bus Width 32 b
Frequency 1 GHz
Max Frequency 1 GHz
Maximum Operating Temperature 90 °C
Max Supply Voltage 3.46 V
Min Operating Temperature 0 °C
Min Supply Voltage 1.1875 V
Mount Surface Mount
Number of Pins 697
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1033377-TMX320C6455ZTZ
Categories Embedded - DSP(Digital Signal Processors)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMX320C6455ZTZ CAD Model

Description

Product Overview: TMX320C6455ZTZ

The TMX320C6455ZTZ is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing power and efficiency. This DSP is part of the TMS320C64x+ series, which is widely acclaimed for its advanced capabilities in handling complex signal processing tasks with ease. The TMX320C6455ZTZ is designed to meet the demanding requirements of applications in telecommunications, industrial, medical, and multimedia domains.

Key Features

  • High-Performance DSP Core: At the heart of the TMX320C6455ZTZ is a powerful core capable of executing up to 9600 MIPS (Million Instructions Per Second) at a clock speed of 1.2GHz, making it suitable for high-speed signal processing applications.
  • Large On-Chip Memory: The device comes with a generous amount of integrated memory, including L1 and L2 caches, which facilitate rapid data access and throughput, thereby reducing the need for external memory components.
  • Advanced Peripherals: It features a range of peripherals, such as Ethernet MAC, high-speed serial ports, and PCI-Express interface, providing versatile connectivity options for various system designs.
  • Power Efficiency: The TMX320C6455ZTZ is engineered to deliver high performance while maintaining low power consumption, making it ideal for power-sensitive applications.
  • Scalable Platform: This DSP is designed to be scalable, allowing designers to leverage the same architecture across different products and applications, reducing development time and cost.

Applications

The versatile nature of the TMX320C6455ZTZ allows it to be used in a wide array of applications, including but not limited to:

  • Wireless and wired communication infrastructure
  • Medical imaging systems
  • Industrial control and automation
  • Audio and video processing
  • Test and measurement equipment

With its robust architecture, the TMX320C6455ZTZ from Texas Instruments stands as a cornerstone component for developers looking to create sophisticated systems that demand high-speed signal processing capabilities. Its combination of performance, integration, and efficiency makes it an excellent choice for next-generation digital signal processing solutions.

You May Also Be Interested in

NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess