The MEGA164P-A15MZ is a low-power 8-bit AVR RISC-based microcontroller manufactured by Atmel (now Microchip Technology). It features 16KB of in-system self-programmable flash memory, 512 bytes of EEPROM, 1KB of SRAM, 23 general purpose I/O lines, 32 general purpose working registers, a real-time counter, three flexible timer/counters with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented 2-wire serial interface, an SPI serial port, a 6-channel 10-bit A/D converter (8 channels in TQFP and QFN/MLF packages), a programmable watchdog timer with internal oscillator, and five software selectable power saving modes.
Applications:
- Embedded control systems
- Industrial automation
- Consumer electronics
- Home appliances
- IoT devices
Features:
- High-performance, Low-power AVR 8-Bit Microcontroller: Delivers efficient processing with minimal power consumption.
- Advanced RISC Architecture: Offers a rich instruction set and fast execution speeds.
- Non-volatile Program and Data Memories: Includes 16KB Flash, 512B EEPROM, and 1KB SRAM for data storage.
- Peripheral Features: Equipped with timers, ADC, USART, SPI, and I2C interfaces.
- Power Saving Modes: Offers Idle, ADC Noise Reduction, Power-save, Power-down, and Standby modes for optimizing power consumption.
Benefits:
- Versatile Control: Suitable for a wide range of embedded applications.
- Efficient Processing: Fast execution and low power consumption improve system performance.
- Flexible Memory Options: Ample memory for program storage and data handling.
- Easy Interfacing: Variety of communication interfaces simplify connectivity with external devices.
- Optimized Power Management: Power saving modes extend battery life in portable applications.
Additional Details:
The MEGA164P-A15MZ operates at a maximum frequency of 16 MHz and can execute powerful instructions in a single clock cycle. Its internal oscillator is factory calibrated for accurate timing. The device is available in various package options, including TQFP and QFN/MLF. The extensive set of peripherals and flexible programming options make it a popular choice for developers. The microcontroller's operating voltage range is typically 2.7V to 5.5V. Detailed electrical characteristics, pin configurations, and programming information can be found in the Microchip datasheet for the MEGA164P family.