EN
  • EN
  • DE

QED223A4R0

Part No QED223A4R0
Manufacturer ON Semiconductor
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 880NM 100MA RADIAL  /  Infrared (IR) Emitter 880nm 1.7V 100mA 25mW/sr @ 100mA 40° Radial, 5mm Dia (T 1 3/4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr onsemi
Package Tape & Reel (TR),Cut Tape (CT)
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 25mW/sr @ 100mA
Wavelength 880nm
Voltage - Forward (Vf) (Typ) 1.7V
Viewing Angle 40°
Orientation Top View
Temperature Range - Operating -40°C ~ 100°C (TA)
Mounting Type Through Hole
Package / Case Radial, 5mm Dia (T 1 3/4)
Base Product Number QED223
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names QED223A4R0DKR,QED223A4R0DKR-ND,QED223A4R0CT,QED223A4R0DKRINACTIVE,QED223A4R0-ND,QED223A4R0TR
Standard Package 1,200
Win Source Part Number 961896-QED223A4R0
Ultra Librarian 3D Model Ultra Librarian QED223A4R0 CAD Model

Description

The QED223A4R0 is a high-performance infrared emitting diode from ON Semiconductor, a leading provider in the semiconductor industry. This product is designed for a wide range of applications, including remote control systems, optical switches, and high-speed data transmission devices. Its compact design and efficient output make it an ideal choice for designers seeking reliable infrared solutions.

Key Features

  • High Radiant Intensity: The QED223A4R0 is engineered to provide a high radiant intensity, ensuring strong signal transmission and reception for infrared communication systems.
  • Peak Wavelength: The device operates at a peak wavelength of 940nm, which is optimal for most infrared applications and minimizes the influence of visible light interference.
  • Viewing Angle: It offers a wide viewing angle, making it versatile for different design configurations and increasing the efficiency of the signal coverage.
  • Forward Voltage: The diode operates at a low forward voltage, allowing for energy-efficient designs and compatibility with a variety of drive circuits.
  • Package: The QED223A4R0 comes in a T-1 3/4 package, which is a standard size for infrared emitters and ensures easy integration into existing systems.
  • Reliability: ON Semiconductor's commitment to quality means that the QED223A4R0 is a reliable component that meets stringent industry standards for performance and durability.

Applications

The versatility of the QED223A4R0 makes it suitable for a variety of applications. It is commonly used in:

  • Remote control units for TVs, stereo systems, and home appliances.
  • Optical switches that require precise and fast switching capabilities.
  • Wireless communication devices where infrared signals are preferred.
  • Sensor systems for object detection and ranging.

Why Choose the QED223A4R0?

With ON Semiconductor's reputation for quality and innovation, the QED223A4R0 is a top choice for engineers and designers who need a reliable infrared emitting diode. Its high radiant intensity, energy efficiency, and robust design make it a versatile component that can be used in a multitude of infrared-based applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
EMITTER IR 940NM 50MA RADIAL
Lowest to $0.9182
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA SMD
Lowest to $0.0525
Everlight Electronics Co Ltd
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.1083
Vishay
EMITTER IR 830NM 100MA RADIAL
Lowest to $0.1980
Vishay
EMITTER IR 890NM 100MA RADIAL
Lowest to $0.2851
Vishay
EMITTER IR 950NM 100MA RADIAL
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EMITTER IR 950NM 100MA T-1
Lowest to $0.2529
Stanley Electric Co
EMITTER IR 950NM 50MA SMD
Need more? Email Us
Vishay
EMITTER IR 890NM 100MA RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1759 $50.1315
695+ $0.1443 $100.2885
1,075+ $0.1398 $150.2850
1,480+ $0.1353 $200.2440
1,915+ $0.1308 $250.4820
2,560+ $0.1173 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess