EN
  • EN
  • DE

ATA8202-PXQW

Part No ATA8202-PXQW
Manufacturer Atmel
Catalog RF Receivers
Description UHF ASK/FSK Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1149103-ATA8202-PXQW
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA8202-PXQW CAD Model

Description

The ATA8202-PXQW is a single-chip ASK/FSK receiver IC from Atmel (now Microchip Technology), designed for use in various wireless remote control and telemetry applications. It's a highly integrated solution that minimizes external components, making it suitable for cost-sensitive and space-constrained designs.

Applications

  • Remote Keyless Entry (RKE) Systems: Used in car key fobs to receive unlock/lock signals.
  • Tire Pressure Monitoring Systems (TPMS): Receives pressure and temperature data from tire sensors.
  • Garage Door Openers: Receives signals from remote controls to open and close garage doors.
  • Wireless Sensor Networks (WSN): Receives data from remote sensors in industrial and home automation applications.
  • Remote Control Applications: Used in various remote controls for appliances, lighting, and other devices.

Features

  • ASK/FSK Demodulation: Supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes.
  • High Sensitivity: Enables reliable communication over long distances.
  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated PLL Synthesizer: Provides accurate and stable frequency generation.
  • RSSI Output: Provides an indication of the received signal strength.
  • Data Slicer: Extracts digital data from the received signal.
  • Wake-up Timer: Allows for low-power listening mode.

Benefits

  • Highly Integrated: Reduces the number of external components, simplifying system design and lowering costs.
  • Long Range Communication: Enables reliable communication over long distances.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Modulation Schemes: Supports both ASK and FSK modulation, allowing for optimal performance in different applications.
  • Easy to Use: The simple interface simplifies integration into embedded systems.

Additional Details

The ATA8202-PXQW typically operates in the frequency range of 300 MHz to 450 MHz, depending on the specific configuration. The supply voltage range is typically 2.4V to 5.5V. The package type is usually a QFN (Quad Flat No-Leads) package. The data rate is configurable to suit different application requirements. More detailed technical information, including sensitivity, current consumption, and pinout details, can be found in the device's datasheet.

You May Also Be Interested in

NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess