The ATA5743P6-TGQY is a UHF ASK/FSK receiver from Microchip (formerly Atmel). It's designed for use in various wireless applications, specifically operating in the 300-930 MHz frequency range. This receiver is known for its high sensitivity and low power consumption, making it suitable for battery-powered devices and other applications where energy efficiency is critical.
Applications:
- Remote Keyless Entry (RKE) Systems: Receiving signals from key fobs to unlock vehicles.
- Tire Pressure Monitoring Systems (TPMS): Receiving pressure and temperature data from tire sensors.
- Wireless Sensor Networks (WSN): Collecting data from various sensors in industrial and environmental monitoring applications.
- Alarm Systems: Receiving signals from security sensors to trigger alarms.
- Home Automation: Controlling smart home devices wirelessly.
Features:
- Frequency Range: Operates in the 300-930 MHz frequency band.
- ASK/FSK Demodulation: Supports both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes.
- High Sensitivity: Enables reliable reception of weak signals.
- Low Power Consumption: Extends battery life in portable devices.
- Automatic Gain Control (AGC): Maintains a consistent signal level for optimal performance.
- RSSI Output: Provides a Received Signal Strength Indicator for signal quality monitoring.
Benefits:
- Extended Range: High sensitivity enables communication over longer distances.
- Energy Efficiency: Low power consumption reduces battery drain.
- Versatile Modulation Support: ASK/FSK demodulation allows flexibility in wireless communication protocols.
- Robust Performance: AGC ensures reliable operation in varying signal conditions.
- Easy Integration: Simple interface allows for quick integration into existing systems.
Additional Details:
The ATA5743P6-TGQY receiver is often used in automotive applications due to its robust performance and reliability in harsh environments. It supports various data rates and coding schemes, making it adaptable to different wireless communication standards. The receiver's small package size and low power consumption make it suitable for space-constrained and battery-powered devices.
The TGQY suffix usually indicates the specific packaging and reel options. Consult the datasheet for exact package dimensions and pinout.