EN
  • EN
  • DE

LM5114BMFX/NOPB

Part No LM5114BMFX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-6
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name LM5114
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877525-LM5114BMFX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM5114BMFX/NOPB CAD Model

Description

The LM5114BMFX/NOPB is a high-performance, low-side gate driver designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This component is specifically engineered to drive both standard and logic-level MOSFETs, as well as IGBTs and GaN power transistors. It is an excellent choice for a wide range of power management and conversion applications in various sectors, including automotive, industrial, and consumer electronics.

Key Features

  • Voltage Range: The LM5114BMFX/NOPB operates over a wide supply voltage range from 5V to 14V, making it versatile for different circuit designs.
  • High Peak Output Current: It can deliver a robust peak output current of up to 7.6A, ensuring efficient charging and discharging of the gate capacitance of high-power transistors.
  • Fast Propagation Delays: The device features fast propagation delays and rise/fall times, which contribute to improved overall efficiency and reduced switching losses.
  • Protection Features: Includes under-voltage lockout (UVLO) for both Vcc and Vbs supply voltages, providing enhanced operational reliability and safety.
  • Thermal Performance: The LM5114BMFX/NOPB is available in a thermally enhanced MSOP-8 PowerPAD™ package, offering excellent thermal performance and reduced footprint.

Applications

With its robust design and high-performance specifications, the LM5114BMFX/NOPB is suitable for a variety of applications, including:

  • DC/DC power supplies
  • Motor drives
  • Class-D audio amplifiers
  • Automotive power systems
  • High-power LED lighting

Quality and Environmental Compliance

TI is committed to delivering high-quality products that also meet environmental standards. The LM5114BMFX/NOPB is RoHS compliant and lead-free, ensuring that it meets the requirements for environmentally sensitive applications. Additionally, the NOPB designation indicates that the product is offered without lead (Pb) in its composition, further emphasizing TI's dedication to environmental sustainability.

You May Also Be Interested in

Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5139 $52.9865
85+ $1.2422 $105.5870
125+ $1.2033 $150.4125
175+ $1.1645 $203.7875
225+ $1.1257 $253.2825
300+ $1.0093 $302.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,127 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess