EN
  • EN
  • DE

AT29C010A

Part No AT29C010A
Manufacturer Atmel
Catalog END - OF - LIFE
Description 1 Megabit 128K x 8 5-volt Only CMOS Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148289-AT29C010A
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT29C010A CAD Model

Description

The AT29C010A is a 1-Megabit (128K x 8) CMOS parallel EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Atmel. This device features fast access times, low power consumption, and high endurance, making it suitable for a wide range of non-volatile memory applications.

Applications

  • Embedded Systems
  • Industrial Control Equipment
  • Instrumentation
  • Data Logging
  • BIOS Storage
  • Telecommunications Equipment

Features

  • 1-Megabit Density: Offers 128K x 8 bits of non-volatile storage.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Fast Access Time: Provides fast read access times, typically in the range of 70ns to 150ns.
  • Page Write Mode: Supports page write mode for faster programming.
  • Self-Timed Write Cycle: Simplifies the write operation with a self-timed write cycle.
  • Endurance: High endurance with typically 10,000 write cycles per byte.
  • Data Retention: Excellent data retention characteristics, typically exceeding 10 years.
  • JEDEC Standard Pinout: Complies with JEDEC standard pinout for easy integration.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Fast Read Access: Enables quick retrieval of stored data.
  • Easy Programming: Simple programming interface simplifies the write operation.
  • High Reliability: Provides high reliability with excellent endurance and data retention characteristics.
  • Wide Operating Voltage Range: Supports a wide operating voltage range for flexible integration.

Additional Details

The AT29C010A operates over a specified temperature range, typically from -40°C to +85°C. It requires a programming voltage (VPP) for write operations. The device is available in various package options, including DIP (Dual In-line Package) and PLCC (Plastic Leaded Chip Carrier). Due to its end-of-life status, it is often replaced by more modern non-volatile memory solutions like flash memory.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess