AT28C64B-15JA EEPROM
The AT28C64B-15JA stands out with its superior speed and capacity, making it ideal for data storage needs that demand both quick access and reliability in embedded systems.
Features and Benefits:
- Ultra-Fast Access Time: Delivers exceptionally fast 150 nanoseconds of read access time, ensuring quick data retrieval processes.
- High Cycle Endurance: Capable of 100,000 write cycles per byte.
- Standard Pin Compatibility: Facilitates integration with its JEDEC-compliant pin configuration.
- Optimal Temperature Suitability: Operates efficiently across a wide temperature range from -40°C to +85°C, suitable for industrial usage.
Applications:
- High-performance computing systems
- Telecommunication devices
- Advanced automotive electronics
- Network servers and routers
Additional Details: The AT28C64B-15JA incorporates advanced error checking functions to preserve data fidelity over time.