EN
  • EN
  • DE

AR6001XL-B1A

Part No AR6001XL-B1A
Manufacturer Atheros
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1126564-AR6001XL-B1A
Categories Custom Parts
Manufacturer Atheros
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AR6001XL-B1A CAD Model

Description

The AR6001XL-B1A is a single-chip 802.11n Wi-Fi solution manufactured by Atheros (now Qualcomm). It's designed for embedded applications, offering a compact and low-power solution for wireless connectivity.

Applications

  • Mobile devices (smartphones, tablets)
  • Portable media players
  • Gaming consoles
  • Wireless printers
  • Smart TVs
  • Internet of Things (IoT) devices

Features

  • Single-chip 802.11n solution: Integrates the MAC, baseband, and radio in a single chip.
  • Low power consumption: Optimized for battery-powered devices.
  • Compact size: Suitable for space-constrained applications.
  • Supports 2.4 GHz band: Operates in the 2.4 GHz ISM band.
  • WPA/WPA2 security: Provides secure wireless communication.
  • Supports various operating systems: Compatible with Linux, Android, and Windows Embedded.

Benefits

  • Wireless connectivity: Enables devices to connect to Wi-Fi networks.
  • Extended battery life: Low power consumption maximizes battery runtime in portable devices.
  • Reduced board space: Compact size minimizes the footprint on the printed circuit board.
  • Secure communication: WPA/WPA2 encryption protects data transmitted over the wireless network.
  • Simplified integration: Single-chip design and broad operating system support simplifies development.
  • Cost-effective: Provides a competitive solution for wireless connectivity.

Additional Details

The AR6001XL-B1A supports 802.11b/g/n standards, offering data rates up to 65 Mbps. It typically connects to a host processor via SDIO or USB interface. The chip includes a built-in power amplifier and LNA for improved wireless performance. Detailed specifications regarding power consumption, antenna requirements, and regulatory certifications can be found in the Atheros/Qualcomm datasheet. Careful attention must be paid to PCB layout and antenna design to ensure optimal wireless performance and compliance with regulatory standards.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Microchip Technology
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess