EN
  • EN
  • DE

B123-001

Part No B123-001
Manufacturer Tripp Lite
Catalog Video Cables (DVI, HDMI)
Description CABLE F-M HDMI-A 1'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Video Cables (DVI, HDMI)
Mfr Tripp Lite
Package Bulk
Product Status Active
1st Connector Type HDMI-A Female
2nd Connector Type HDMI-A Female
Length 1.00' (304.80mm)
1st Connector Mounting Type Free Hanging (In-Line)
2nd Connector Mounting Type Free Hanging (In-Line)
Cable Type Round
Color Black
Usage High Definition Multimedia Interface
Base Product Number B123
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.42.2000
Win Source Part Number 936619-B123-001
Ultra Librarian 3D Model Ultra Librarian B123-001 CAD Model

Description

The 936619-B123-001 is a high-quality video cable designed for high definition multimedia interface (HDMI) applications.

  • Manufacturer: Tripp Lite
  • Product Name: 936619-B123-001
  • Category: Cable assemblies - video cables (DVI, HDMI)
  • Length: 1.00' (304.80mm)
  • Package: Bulk
  • Color: Black
  • Cable Type: Round
  • Status: Active
  • Application: Connecting HDMI devices such as TVs, monitors, and projectors
  • Standard Package: 1 piece
  • Feature: Seamless and high-quality audio and video experience

You May Also Be Interested in

Switchcraft Inc.
CABLE M-M WECO 2' YLW / Cable Assembly 2.00' (609.60mm)
Need more? Email Us
Tripp Lite
CBL DISPLAYPORT M TO DVI-I F 6\
Need more? Email Us
Tripp Lite
CABLE F-F HDMI-A 1' SHLD
Need more? Email Us
Tripp Lite
CABLE F-M HDMI-A 1'
Need more? Email Us
Assmann WSW Components
CABLE DISPLAYPORT-DISPLAYPORT
Lowest to $11.1464
CNC Tech
MINI DP/M TO DVI24+5/M CONECTOR, / Cable Assembly 1.64' (500.00mm)
Need more? Email Us
StarTech.com
10 FT DISPLAYPORT 1.2 CABLE
Need more? Email Us
Adafruit Industries LLC
CABLE F-M HDMI-A PNL MT 11.81"
Lowest to $0.0716
Tripp Lite
CABLE F-M HDMI-A 1' SHLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess