EN
  • EN
  • DE

P134-000

Part No P134-000
Manufacturer Tripp Lite
Catalog Video Cables (DVI, HDMI)
Description CBL DISPLAYPORT M TO DVI-I F 6\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
1st Connector Type DisplayPort Male
2nd Connector Type DVI-D Female
Length 0.500' (152.40mm, 6.00")
1st Connector Mounting Type Free Hanging (In-Line), Latches
2nd Connector Mounting Type Free Hanging (In-Line), Mating Hardware
Cable Type Round
Color Black
Usage Digital Visual Interface
Ultra Librarian 3D Model Ultra Librarian P134-000 CAD Model

Description

CBL DISPLAYPORT M TO DVI-I F 6\

You May Also Be Interested in

Adafruit Industries LLC
CABLE F-M HDMI-A PNL MT 11.81"
Lowest to $0.0716
Tripp Lite
CABLE F-M HDMI-A 1'
Need more? Email Us
Switchcraft Inc.
CABLE M-M MICRO-WECO 3' YLW / Cable Assembly 3.00' (914.40mm)
Need more? Email Us
Assmann WSW Components
CABLE DISPLAYPORT-DISPLAYPORT
Lowest to $11.1464
Assmann WSW Components
CBL DISPLAYPORT M-HDMI-A F 5.91\
Need more? Email Us
Tripp Lite
CBL HDMI-A M - MCR HDMI-D M 3' / Cable Assembly HDMI-A Male to Micro HDMI-D Male 3.00' (914.40mm)
Need more? Email Us
CNC Tech
MINI DP/M TO DVI24+5/M CONECTOR, / Cable Assembly 1.64' (500.00mm)
Need more? Email Us
StarTech.com
10 FT DISPLAYPORT 1.2 CABLE
Need more? Email Us
Switchcraft Inc.
CABLE M-M WECO 2' YLW / Cable Assembly 2.00' (609.60mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess