EN
  • EN
  • DE

AK09916C-L

Part No AK09916C-L
Manufacturer Asahi Kasei Microsystems
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Asahi Kasei Microsystems
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816906-AK09916C-L
Ultra Librarian 3D Model Ultra Librarian AK09916C-L CAD Model

Description

The AK09916C-L is a 3-axis electronic compass IC manufactured by Asahi Kasei Microsystems (AKM). This compact and highly sensitive compass IC is designed for a wide range of applications requiring accurate heading detection.

Applications

  • Navigation systems: Used in car navigation systems and handheld GPS devices.
  • Mobile devices: Integrated into smartphones, tablets, and wearable devices for orientation and mapping purposes.
  • Gaming controllers: Provides motion and direction sensing capabilities for enhanced user experience.
  • Robotics: Enables robots to navigate and maintain orientation.
  • Augmented reality (AR) applications: Helps determine the device's orientation relative to the real world.

Features

  • 3-axis magnetic field sensor: Measures magnetic field strength in three dimensions (X, Y, and Z axes).
  • High accuracy: Provides precise heading information.
  • Low power consumption: Optimized for battery-powered devices.
  • Compact size: Suitable for integration into small form factor devices.
  • I2C interface: Simplifies communication with microcontrollers and other system components.
  • Wide operating temperature range: Ensures reliable performance in various environmental conditions.

Benefits

  • Accurate heading detection: Provides reliable orientation information for navigation and other applications.
  • Improved user experience: Enhances the functionality of mobile devices, gaming controllers, and other consumer electronics.
  • Simplified system design: Easy integration with microcontrollers and other system components via I2C interface.
  • Extended battery life: Low power consumption allows for longer operating times in battery-powered devices.
  • Robust performance: Wide operating temperature range ensures reliable operation in diverse environments.

The AK09916C-L is a valuable component for any application requiring accurate and reliable heading detection. Its small size, low power consumption, and high accuracy make it an ideal choice for mobile devices, navigation systems, and other consumer electronics.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,900 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess