The CY27C256A-150JC is a high-performance CMOS Erasable Programmable Read-Only Memory (EPROM) organized as 32,768 words by 8 bits. This device is designed for applications requiring non-volatile storage of data or program code. Its UV erasability allows for reprogramming, making it suitable for development and prototyping environments.
Applications
- Firmware storage
- Program memory for embedded systems
- Code storage for microcontrollers
- Industrial control systems
- Data logging applications
Features
- High speed: 150 ns access time
- Low power consumption
- UV erasable
- JEDEC-approved pinout
- TTL-compatible inputs and outputs
- Single 5V power supply
Benefits
- Fast access times enable quick retrieval of stored data or program code.
- Low power consumption reduces overall system power requirements.
- UV erasability allows for reprogramming, making it ideal for development and prototyping.
- JEDEC-approved pinout simplifies integration into existing systems.
- TTL compatibility ensures easy interfacing with other digital circuits.
Additional Details
The CY27C256A-150JC operates from a single 5V power supply and features TTL-compatible inputs and outputs. It is housed in a JEDEC-approved package for easy integration into standard memory sockets. The device is erased by exposure to ultraviolet light through a transparent window on the package. The erased state is typically all logic ones. New data can then be programmed into the device using standard EPROM programming techniques.