EN
  • EN
  • DE
  • IT

SXA10-48S05

Part No SXA10-48S05
Manufacturer Artesyn Embedded Technologies
Catalog Electronic Wholesale
Description 10W Surface Mount DC/DC Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Artesyn Embedded Technologies
Win Source Part Number 1262778-SXA10-48S05
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SXA10-48S05 CAD Model

Description

The SXA10-48S05 is a DC-DC converter manufactured by Artesyn Embedded Technologies. This converter is designed to provide a regulated 5V output from a wide input voltage range, typically used in telecommunications, industrial automation, and other applications requiring reliable power conversion.

Applications:

  • Telecommunications equipment
  • Industrial automation systems
  • Distributed power architectures
  • Mobile equipment
  • Networking devices

Features:

  • Wide input voltage range (36-75VDC)
  • Regulated 5VDC output
  • 10W output power
  • High efficiency
  • Remote On/Off control
  • Overvoltage protection
  • Overcurrent protection
  • Overtemperature protection
  • Short circuit protection
  • Compact size

Benefits:

  • Provides a stable and reliable 5V power supply for sensitive electronic components.
  • Reduces energy consumption and heat dissipation due to high efficiency.
  • Protects connected devices from damage due to voltage surges, overcurrent, and short circuits.
  • Offers remote control capabilities for power management.
  • Saves space in densely populated electronic assemblies due to its compact design.
  • Simplifies system design with integrated protection features.

Technical Specifications:

The SXA10-48S05 accepts a DC input voltage range of 36 to 75V and converts it to a regulated 5VDC output. It provides up to 10W of output power. The converter features overvoltage, overcurrent, overtemperature, and short-circuit protection. It also includes a remote on/off control pin, allowing for external control of the converter's operation. The converter is designed to operate within a specific temperature range, typically -40°C to +85°C (depending on the specific model and load conditions). It adheres to industry safety standards and regulatory requirements for EMC and safety.

This DC-DC converter is ideal for applications demanding a dependable and efficient power conversion solution within a compact footprint. Its comprehensive protection features and wide input voltage range make it suitable for a variety of challenging environments.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2541 $50.0328
20+ $5.1316 $102.6320
31+ $4.9713 $154.1103
42+ $4.8109 $202.0578
54+ $4.6505 $251.1270
72+ $4.1694 $300.1968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 397 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess