Products specifications

Type DIP, 0.3" (7.62mm) Row Spacing
Number of Positions or Pins (Grid) 8 (2 x 4)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 10.0µin (0.25µm)
Contact Material - Mating Beryllium Copper
Mounting Type Through Hole
Features Open Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 200.0µin (5.08µm)
Contact Material - Post Brass
Housing Material Polyamide (PA46), Nylon 4/6, Glass Filled
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1629268-08-3518-10T
Ultra Librarian 3D Model Ultra Librarian 08-3518-10T CAD Model

You May Also Be Interested in

Preci-Dip
CONN SOCKET PLCC 68POS TIN / 68 (4 x 17) Pos PLCC Socket Tin Through Hole
Lowest to $0.9455
ECAD model for 540-88-068-24-008
Aries Electronics
CONN IC DIP SOCKET ZIF 40POS TIN
Need more? Email Us
ECAD model for 40-6554-10
Preci-Dip
CONN IC DIP SOCKET 28POS GOLD
Need more? Email Us
ECAD model for 114-87-328-41-134161
3M
CONN SOCKET PLCC 28POS TIN
Need more? Email Us
ECAD model for 8428-11B1-RK-TP
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 28POS GOLD
Need more? Email Us
ECAD model for 110-13-328-41-001000
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 16POS GOLD
Need more? Email Us
ECAD model for 111-43-316-41-001000
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 16POS GOLD
Need more? Email Us
ECAD model for 614-43-316-31-012000
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 14POS GOLD
Need more? Email Us
ECAD model for 110-43-314-10-002000
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 14POS TINLEAD
Need more? Email Us
ECAD model for 214-99-314-01-670800

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention