Products specifications Report Issue?

Type DIP, ZIF (ZIP), 0.6" (15.24mm) Row Spacing
Number of Positions or Pins (Grid) 40 (2 x 20)
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 200.0µin (5.08µm)
Contact Material - Mating Beryllium Copper
Mounting Type Through Hole
Features Closed Frame
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Tin
Contact Finish Thickness - Post 200.0µin (5.08µm)
Contact Material - Post Beryllium Copper
Housing Material Polyphenylene Sulfide (PPS), Glass Filled
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1629924-40-6554-10
Ultra Librarian 3D Model Ultra Librarian 40-6554-10 CAD Model

You May Also Be Interested in

Mill-Max Manufacturing Corp.
CONN IC SKT DBL
Need more? Email Us
ECAD model for 111-43-306-41-001000
Preci-Dip
CONN IC DIP SOCKET 28POS GOLD
Need more? Email Us
ECAD model for 114-87-328-41-134161
383
Adafruit Industries LLC
40-PIN ZIF SOCKET
Need more? Email Us
ECAD model for 383
3M
CONN SOCKET PLCC 28POS TIN
Need more? Email Us
ECAD model for 8428-11B1-RK-TP
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 14POS TINLEAD
Need more? Email Us
ECAD model for 214-99-314-01-670800
Samtec Inc.
Conn DIP Socket SKT 22 POS 2.54mm Solder ST Thru-Hole Tube
Need more? Email Us
ECAD model for ICA-422-AGG
Preci-Dip
CONN IC DIP SOCKET 14POS GOLD
Need more? Email Us
ECAD model for 110-87-314-41-001101
3M
CONN IC DIP SOCKET ZIF 24POS GLD
Need more? Email Us
ECAD model for 224-1286-00-0602J
Mill-Max Manufacturing Corp.
CONN SOCKET PLCC 44POS TIN
Need more? Email Us
ECAD model for 540-44-044-17-400000

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention