Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Complementary
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.93V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 058594-MIC2774L-29BM5
Ultra Librarian 3D Model Ultra Librarian MIC2774L-29BM5 CAD Model

Description

Microchip Technology's MIC2774L-29BM5: A High-Performance Supervisor IC

The MIC2774L-29BM5 is a sophisticated integrated circuit from Microchip Technology, designed to provide reliable supervisory functions for advanced electronic systems. This compact, low-power device is specifically engineered to monitor power supplies in microprocessor systems, ensuring that the system operates correctly during power-up, operation, and power-down sequences.

Key Features

  • Power Supply Voltage Monitoring: The MIC2774L-29BM5 is capable of monitoring a fixed voltage threshold of 2.93V, making it well-suited for 3.3V systems.
  • Dual Thresholds: It offers two precision voltage thresholds for increased system reliability and flexibility.
  • Low Power Consumption: With its low quiescent current, this device is an excellent choice for battery-powered applications where power efficiency is critical.
  • Manual Reset Input: A manual reset input provides a direct way to initiate a system reset, offering an additional layer of control.
  • Reset Timeout: The MIC2774L-29BM5 features an internally programmed delay time for the reset signal, providing a predictable reset assertion upon detection of a fault condition.
  • Immune to Short Vcc Transients: The device is designed to ignore brief transients on Vcc, enhancing system stability and performance.
  • Compact SOT-23-5 Package: Its small footprint allows for integration into space-constrained applications without compromising performance.

Applications

The MIC2774L-29BM5 is versatile and can be used in a wide range of applications, including:

  • Portable Devices
  • Embedded Systems
  • Microprocessor/Microcontroller Systems
  • Intelligent Instruments
  • Industrial Controllers

With the MIC2774L-29BM5, Microchip Technology offers a robust solution for system monitoring needs. Its precision voltage monitoring and reset management capabilities make it an essential component for ensuring the reliability and stability of sophisticated electronic systems. Whether in consumer electronics or industrial applications, the MIC2774L-29BM5 stands out as a smart choice for designers looking to enhance their system's operational integrity.

You May Also Be Interested in

Panasonic
VOLT DETECT IC N-CH OD 2.4V TO92
Lowest to $0.5290
ECAD model for MN13811-G
Panasonic
IC VOLT DETECT 2.2V CMOS SMD
Need more? Email Us
ECAD model for MN1382EP
SII Semiconductor Corporation
IC VOLT DETECTOR 2.3V TO-92
Need more? Email Us
ECAD model for S-80823CNY-B-G
SII Semiconductor Corporation
IC VOLT DETECTOR 3.6V SOT23-5 / Processor Supervisor 3.6V 1 Active Low/Open Drain 5-Pin SOT-23 T/R
Lowest to $0.5808
ECAD model for S-80836CNMC-B8VT2U
Panasonic
IC VOLT DETECT 3.6V N-CH OD SMD
Need more? Email Us
ECAD model for MN13821-P(TX)
Microchip Technology
IC SUPERVISOR 1 CHANNEL TSOT23-6 / Supervisor Open Drain or Open Collector 1 Channel TSOT-23-6
Lowest to $4.0186
ECAD model for MIC2790N-04VD6-TR
Microchip Technology
Processor Supervisor 4.68V 1 Active High/Active Low 5-Pin SOT-23 T/R / IC SUPERVISOR MICROPOWER SOT23-5
Need more? Email Us
ECAD model for MIC2775-46BM5-TR
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23
Need more? Email Us
ECAD model for APX803L-13SA-7
Panasonic
Lowest to $0.2608
ECAD model for MN1382S-N(TX)

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention