EN
  • EN
  • DE

15324980

Part No 15324980
Manufacturer Aptiv
Catalog Automotive Connectors
Description 15324980 Aptiv (formerly Delphi) Automotive Connectors SEAL CBL 1W CAVITY GRA datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Aptiv
Product Category Automotive Connectors
RoHS Details
Product Accessories
Accessory Type Wire Seal
Mounting Style Push-In
Termination Style Press Fit
Wire Gauge Min 19 AWG
Wire Gauge Max 14 AWG
Color Gray
Series Metri-Pack
Packaging Bulk
Brand Aptiv (formerly Delphi)
Cable Diameter / Insulation Range 2.81 mm to 3.49 mm
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 5000
Subcategory Automotive Connectors
Tradename Metri-Pack
Wire Gauge Range 14 AWG to 19 AWG
Unit Weight 0.005644 oz
Ultra Librarian 3D Model Ultra Librarian 15324980 CAD Model

Description

Product Overview

The 0431005.NR fuse is engineered to deliver unmatched overcurrent protection for your electronic devices. Its robust design accentuates durability, helping maintain circuit integrity.

Applications

  • Telecommunication devices
  • Industrial automation systems
  • Consumer electronics
  • Power tools

Features and Benefits

  • Superior Durability: Designed to last longer under rated conditions.
  • High Precision: Delivers accurate protection by minimizing false trips.
  • Efficient Design: Occupies minimal space while maximizing protection.
  • Environmentally Friendly: RoHS Certified for eco-friendly applications.

Incorporate the 0431005.NR fuse to enhance your system’s protection, ensuring reliability and peace of mind when safeguarding valuable devices.

You May Also Be Interested in

Molex, LLC
Automotive Housing, Receptacle, 8Pos Rohs Compliant: Yes
Lowest to $0.3995
Molex, LLC
Conn Plug Hsg 3POS 2.54MM
Lowest to $0.2551
TE Connectivity
CONN PLUG HSG 8POS AMPSEAL / 8 Rectangular Connectors - Housings Plug Black
Lowest to $7.2582
Molex, LLC
Contact SKT Crimp ST Cable Mount 18-20AWG Reel Automotive
Need more? Email Us
Amphenol Sine Systems Corp
CONN PIN 16-22AWG NCKL CRMP 10PC / Pin Contact Nickel Crimp 16-22 AWG Machined
Need more? Email Us
Molex, LLC
Conn Housing RCP 16 POS 5.84mm Crimp ST Cable Mount MX150L™ Bag
Need more? Email Us
Molex, LLC
Conn Header R/a 30POS 3.5MM
Lowest to $3.4257
Molex, LLC
Contact SKT Crimp ST Cable Mount T/R Automotive
Need more? Email Us
TE Connectivity
2. LOCK / Connector Lock For
Lowest to $0.1710

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0822 $50.1420
1,485+ $0.0674 $100.0890
2,300+ $0.0653 $150.1900
3,165+ $0.0632 $200.0280
4,095+ $0.0611 $250.2045
5,475+ $0.0548 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94,348 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess