Product Overview: CD54HCT541F from Texas Instruments
The CD54HCT541F is a high-performance, CMOS octal buffer/line driver designed to interface with the high-capacity, high-speed requirements of modern digital systems. Manufactured by Texas Instruments, a leader in the semiconductor industry, this integrated circuit is part of the HCT (High-Speed CMOS) family, offering the robustness of CMOS technology with the speed of TTL devices.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- High-Speed CMOS Technology: Offers a perfect blend of speed and power efficiency.
- Operating Voltage Range: 4.5V to 5.5V, making it compatible with 5V systems.
- Drive Capability: Capable of driving 15 LSTTL loads, ensuring compatibility with legacy TTL logic.
- Output Current: High current outputs of ±6mA, suitable for driving heavy loads.
- Package Type: Available in a durable ceramic flat package for reliable performance in demanding applications.
Applications
The CD54HCT541F is versatile and can be used in a variety of digital applications, including:
- Bus driver interfaces
- Input/output port drivers
- Data communication systems
- Memory buffer registers
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The CD54HCT541F is no exception, undergoing rigorous testing to ensure performance and reliability. This component is suitable for military and aerospace applications, as evidenced by its adherence to stringent quality standards.
Technical Support and Resources
Customers can access comprehensive technical support for the CD54HCT541F through Texas Instruments' online resources. Available documentation includes datasheets, application notes, and design resources, providing engineers with the necessary tools to integrate this component into their designs effectively.