EN
  • EN
  • DE

MT9T001C12STC-DR

Part No MT9T001C12STC-DR
Manufacturer Aptina-ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr Aptina-ON Semiconductor
Package Bulk
Product Status Active
Type CMOS with Processor
Pixel Size 3.2µm x 3.2µm
Active Pixel Array 2048H x 1536V
Frames per Second 12
Voltage - Supply 3V ~ 3.6V
Package / Case 48-LCC
Supplier Device Package 48-PLCC (14.22x14.22)
Temperature Range - Operating 0°C ~ 60°C
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 928476-MT9T001C12STC-DR
Ultra Librarian 3D Model Ultra Librarian MT9T001C12STC-DR CAD Model

Description

The 856383 is an active image sensor camera with a CMOS processor.

  • Pixel Size: 3.2μm x 3.2μm
  • Active Pixel Array: 2048H x 1536V
  • Voltage Supply: 3V to 3.6V
  • Package Size: 48-LCC
  • Supplier Device Package: 48-PLCC (14.22x14.22)
  • Temperature Range: 0°C to 60°C
  • ECCN: EAR99
  • Manufacturer: Aptina-ON Semiconductor
  • Market Status: Active

You May Also Be Interested in

ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 1.2MP 1/3 GS CIS / CMOS Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-iBGA (9x9)
Lowest to $12.1898
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.1325 $61.1325
3+ $50.1600 $150.4800
4+ $48.5925 $194.3700
5+ $47.0251 $235.1255
7+ $45.4575 $318.2025
9+ $40.7550 $366.7950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess