EN
  • EN
  • DE

1234F-000

Part No 1234F-000
Manufacturer API Technologies Corp
Catalog EMI / RFI Components
Description Filter Lc(pi) 0.012UF Chassis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Attenuation Value 70 dB
Capacitance 12 nF
Current 10 A
DC Resistance (DCR) 10 mΩ
ESD Protection No
Insertion Loss (dB) 70 dB
Length 6.3246 mm
Max DC Current 10 A
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Chassis Mount
Number of Channels 1
Packaging Bulk
RoHS Compliant
Test Frequency 100 MHz
Voltage Rating 70 V
Win Source Part Number 1034626-1234F-000
Categories EMI / RFI Components
Manufacturer API Technologies Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1234F-000 CAD Model

Description

The API Technologies Corp 1234F-000 is an EMI/RFI component designed to reduce electromagnetic interference and radio frequency interference in electronic circuits.

  • Capacitance: 12 nF
  • Voltage Rating: 70 V
  • Popularity: Low
  • Supply and Demand: Shortage
  • RoHS: Compliant
  • Maximum Operating Temperature: 125 °C
  • Minimum Operating Temperature: -55 °C
  • Insertion Loss: 70 dB
  • DCR: 10 mΩ

You May Also Be Interested in

Laird Technologies IAS
EMI Gaskets, Sheets, Absorbers & Shielding
Need more? Email Us
API Technologies Corp
Filter Lc(pi) 100PF SMD
Need more? Email Us
Murata Electronics North America
MULTI-LAY HYBRID COUPLER 1206 / RF Directional Coupler
Need more? Email Us
Vishay
Multi-Layer Ferrite Beads 400ohms Low Speed 25%
Need more? Email Us
Abracon LLC
FILTER SAW 374MHZ 8SMD / 374MHz Frequency WLAN RF SAW Filter (Surface Acoustic Wave) 8.5dB 20.5MHz Bandwidth 8-SMD, No Lead
Need more? Email Us
Schaffner EMC Inc.
LINE FILTER 110/250VAC 10A CHASS / Single Phase EMC/EMI Line Filter 10 A 110V, 250VAC DC ~ 400Hz Two Stage Quick Connect
Need more? Email Us
Murata Electronics North America
Saw Filter 867.5MHZFREQUENCY 50 Ohm SMD 4PIN SM2520-4 T/r
Need more? Email Us
TDK Corporation
Common Mode Chokes Octal 200Ohm 20MHz to 300MHz 500mA 70mOhm DCR Thru-Hole Tube
Need more? Email Us
NIC-Components Corp.
Ferrite Beads Chip 70Ohm 25% 100MHz 500mA 200mOhm DCR 1206 T/R
Lowest to $0.0092

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess