EN
  • EN
  • DE

LDC312G5003B-743

Part No LDC312G5003B-743
Manufacturer Murata Electronics North America
Catalog RF Directional Coupler
Description MULTI-LAY HYBRID COUPLER 1206 / RF Directional Coupler
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Directional Coupler
Mfr Murata Electronics
Package Tape & Reel (TR)
Product Status Not For New Designs
Base Product Number LDC31
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Standard Package 3,000
Win Source Part Number 1140174-LDC312G5003B-743
Ultra Librarian 3D Model Ultra Librarian LDC312G5003B-743 CAD Model

Description

The LDC312G5003B-743 is a common mode choke coil manufactured by Murata Electronics North America. This component is designed to suppress common mode noise in differential signal lines, which are frequently found in high-speed data communication interfaces. It effectively attenuates unwanted common mode signals while allowing the desired differential signals to pass through with minimal distortion. The device is surface-mountable, making it suitable for automated assembly processes.

Applications

  • USB interfaces
  • HDMI interfaces
  • LVDS signal lines
  • Differential signal transmission systems

Features

  • Suppression of common mode noise
  • Low differential mode insertion loss
  • Surface mount package
  • Compact size

Benefits

  • Improves signal integrity by reducing common mode noise.
  • Maintains signal quality by minimizing differential mode signal attenuation.
  • Suitable for automated assembly processes.
  • Allows for high-density circuit board layouts.

Additional Details

The LDC312G5003B-743's key specifications typically include the common mode impedance at specific frequencies, differential mode insertion loss, and rated current. Its physical dimensions and operating temperature range are also important considerations. It is designed to be used in applications where minimizing electromagnetic interference (EMI) is critical. For specific impedance characteristics, insertion loss data, and other relevant specifications, consult the Murata datasheet.

You May Also Be Interested in

Anaren
COUPLER HYBRID 2000-2300MHZ 5DB
Lowest to $5.4628
Anaren
Lowest to $0.8895
AVX Corporation
DIRECTIONAL COUPLER 1900MHZ 0603 / THIN-FILM DIRECTIONAL COUPLERS
Lowest to $0.4598
Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $2.6900
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us
Anaren
COUPLER 90DEG 1700-2000MHZ 3DB
Lowest to $1.3456
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Need more? Email Us
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
COUPLER HYBRID 800-1000MHZ 10DB
Lowest to $0.9242

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess