EN
  • EN
  • DE

S1210-822K

Part No S1210-822K
Manufacturer API Delevan Inc.
Catalog Fixed Inductors
Description FIXED IND 8.2UH 308MA 1.7 OHM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer API Delevan Inc.
Packaging Reel - TR
Status Active
Material - Core Ferrite
Inductance 8.2μH
Tolerance ±10%
Current Rating 308mA
DC Resistance (DCR) 1.7 Ohm Max
Q @ Freq 40 @ 7.9MHz
Frequency - Self Resonant 32MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 7.9MHz
Mounting SMD (SMT)
Case / Package 1210
Height - Seated (Max) 0.101" (2.57mm)
Win Source Part Number 134711-S1210-822K
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S1210-822K CAD Model

Description

The API Delevan Inc. 134711-S1210-822K inductor is an SMD (SMT) ferrite core component with inductance of 8.2μH and current rating of 308mA.

  • Type: SMD (SMT) Ferrite Core
  • Inductance: 8.2μH
  • Current Rating: 308mA
  • Q @ Freq: 40 @ 7.9MHz
  • Frequency Self-Resonant: 32MHz
  • Tolerance: ±10%
  • DC Resistance (DCR): 1.7 Ohm Max
  • Height: 0.101" (2.57mm)
  • Package: 1210
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Bourns Inc.
Lowest to $0.3737
Toshiba Semiconductor and Storage
Need more? Email Us
Others
Lowest to $0.6722
Sanken
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.7066
Bourns Inc.
Need more? Email Us
Toko America Inc.
Lowest to $18.4996
Bourns Inc.
Lowest to $0.8218
NEC
MOS INTEGRATED CIRCUIT
Lowest to $12.4763

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess