Products specifications Report Issue?

Category Soldering, Desoldering, Rework Products - Soldering, Desoldering, Rework Tips, Nozzles
Mfr Apex Tool Group
Series Weller®
Package Bulk
Product Status Active
Standard Package 6 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8515.90.4000
California Prop 65 Warning Information
Win Source Part Number 872236-FPT1
Ultra Librarian 3D Model Ultra Librarian FPT1 CAD Model

Description

The Weller® soldering, desoldering, and rework products are known for their exceptional quality and performance. The 872236-FPT1 is a soldering, desoldering, and rework tip/nozzle from the Weller® series.

  • Type: Soldering, Desoldering, and Rework Tip/Nozzle
  • Series: Weller®
  • Packaging: Bulk
  • Standard Package: 6 Pieces
  • Product Status: Active
  • Manufacturer: Apex Tool Group
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

KOA Speer
Need more? Email Us
ECAD model for SL1TTE5L11F
TDK Corporation
Lowest to €0.9545
ECAD model for SLF12575-220M4R0-PF
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-23-33E-48.00000T
SiTIME
Need more? Email Us
ECAD model for SIT8103AC-42-33E-12.00000Y
Artesyn Embedded Technologies
Lowest to €19.0891
ECAD model for SIL06C-12SADJ-VY
TDK Corporation
Need more? Email Us
ECAD model for SLF7045T-4R7M1R72
Skyworks Solutions Inc.
Need more? Email Us
ECAD model for SKY77366-15
Mitsubishi
Lowest to €0.5232
ECAD model for SIM-SL-8P-1.5-E1500
Excelitas Technologies
BASIC MODULE W/ 130MM WD
Need more? Email Us
ECAD model for B130

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €168.9902 €168.9902
2+ €163.3576 €326.7151
3+ €146.4592 €439.3776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention