Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Receiver
Protocol RS232, RS423
Number of Drivers/Receivers 0/2
Receiver Hysteresis 70mV
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-MDIP
Win Source Part Number 083247-DS9637ACN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian DS9637ACN CAD Model

Description

DS9637ACN - Efficient Dual Differential Line Receiver

Offering efficient signal processing, the DS9637ACN is a dual differential line receiver optimized for superior performance in industrial and commercial applications.

  • Applications/Projects:
    • Industrial control systems
    • Communication protocol converters
    • Data logging systems
  • Features & Benefits:
    • Built-in noise filtering for high signal fidelity
    • Operates under low power, making it ideal for battery-powered devices
    • DIP package facilitates easy integration into various designs
    • High-speed operation supports rapid data transmission rates
  • Additional Details:
    • Wide temperature range adaptability
    • Lead-free packaging for environmental compliance
    • Designed for easy interfacing with digital logic

You May Also Be Interested in

Analog Devices Inc.
IC TX/RX SINGLE RS-485 5V 8SOIC
Lowest to €1.0217
ECAD model for ADM485JR
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to €0.7448
ECAD model for TJA1051T/3,118
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to €0.2855
ECAD model for MAX202ICSE
Analog Devices Inc.
IC TXRX RS485 LOSLEW/EN 16-TSSOP
Lowest to €9.5446
ECAD model for ADM489ARU
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to €2.3088
ECAD model for SN65C3221EDBR
Texas Instruments
LVDS QUAD CMOS DIFFERENTIAL LINE
Lowest to €451.2470
ECAD model for DS90C032WGLQMLV
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to €41.9025
ECAD model for BCM5488RA7KPBG
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to €3.7574
ECAD model for TRS3237ECDBR
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to €0.2375
ECAD model for DS1488M

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ €2.6629 €47.9324
42+ €2.1850 €91.7691
65+ €2.1167 €137.5849
89+ €2.0484 €182.3077
115+ €1.9801 €227.7129
154+ €1.7752 €273.3877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention