EN
  • EN
  • DE

UPD70F3426GJ(A)-GAE-QS

Part No UPD70F3426GJ(A)-GAE-QS
Manufacturer NEC
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393832-UPD70F3426GJ(A)-GAE-QS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3426GJ(A)-GAE-QS CAD Model

Description

The UPD70F3426GJ(A)-GAE-QS is a microcontroller manufactured by NEC (now Renesas Electronics). It belongs to a family of microcontrollers designed for embedded systems applications, offering a blend of processing power, memory, and peripheral interfaces.

Applications:

  • Automotive control systems: Engine management, transmission control, and body electronics.
  • Industrial automation: Programmable logic controllers (PLCs), motor drives, and process control equipment.
  • Consumer electronics: Home appliances, audio/video equipment, and gaming devices.
  • Communication equipment: Network controllers, wireless communication modules, and telecommunication systems.
  • Medical devices: Patient monitoring systems, diagnostic equipment, and therapeutic devices.

Features:

  • High-performance CPU core: Delivers efficient processing for real-time applications.
  • On-chip memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Peripheral interfaces: Offers a variety of communication interfaces, such as UART, SPI, I2C, and CAN.
  • Timers and counters: Provides flexible timing and counting capabilities for various control and measurement tasks.
  • Analog-to-digital converters (ADCs): Enables the microcontroller to interface with analog sensors and signals.
  • Digital-to-analog converters (DACs): Allows the microcontroller to generate analog output signals.
  • Power management features: Includes low-power modes to minimize power consumption in battery-powered applications.
  • Operating voltage: Operates within a specified voltage range, typically 3.3V or 5V.
  • Package: Available in various package options, such as QFP and LQFP, to suit different board layouts.

Benefits:

  • Increased system performance: The high-performance CPU core enables faster processing of data and execution of control algorithms.
  • Reduced system cost: Integrated memory and peripherals reduce the need for external components, lowering overall system cost.
  • Improved system reliability: On-chip error correction and robust peripheral interfaces enhance system reliability.
  • Lower power consumption: Low-power modes extend battery life in portable applications.
  • Simplified system design: A comprehensive set of development tools and documentation simplifies system design and programming.
  • Enhanced system flexibility: A variety of peripheral interfaces allows the microcontroller to interface with a wide range of external devices.

Additional Details:

The UPD70F3426GJ(A)-GAE-QS microcontroller typically includes a specific amount of Flash memory (e.g., 256KB, 512KB) and RAM (e.g., 32KB, 64KB). It supports various clock frequencies and can be configured to operate at different speeds. The number of I/O pins varies depending on the package option. The microcontroller is often used with a real-time operating system (RTOS) to manage tasks and resources in complex applications. Specific technical documentation and software libraries are typically available from Renesas Electronics to support development and programming.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Lowest to $2.0975
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5186 $61.5558
7+ $16.8364 $117.8548
11+ $16.3098 $179.4078
15+ $15.7842 $236.7630
19+ $15.2576 $289.8944
26+ $13.6798 $355.6748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess