EN
  • EN
  • DE

SLMD600H10L

Part No SLMD600H10L
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description MONOCRYSTL SOLAR CELL 111MW 6.3V / Monocrystalline Solar Cell 111 mW 6.3 V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Tray
Product Status Obsolete
Power (Watts) - Max 111 mW
Current @ Pmpp 22.3 mA
Voltage @ Pmpp 5.01 V
Current - Short Circuit (Isc) 25 mA
Type Monocrystalline
Voltage - Open Circuit 6.3 V
Package / Case Cell (10)
Dimension 0.866" L x 1.378" W x 0.079" H (22.00mm x 35.00mm x 2.00mm)
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.42.0080
Win Source Part Number 1234101-SLMD600H10L
Ultra Librarian 3D Model Ultra Librarian SLMD600H10L CAD Model

Description

The IXOLAR™ solar cell is a high-quality monocrystalline solar cell that is perfect for use in sensors and transducers.

  • Package: Tray
  • Standard Package: 50
  • Power (Watts) - Max: 111mW
  • Current @ Pmpp: 22.3mA
  • Voltage @ Pmpp: 5.01V
  • Voltage - Open Circuit: 6.3V
  • Current - Short Circuit (Isc): 25mA
  • Dimension: 0.866 inches in length, 1.378 inches in width, and 0.079 inches in height
  • Product Status: Obsolete

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYST SOLAR CELL 1.08W 7.56V / Monocrystalline Solar Cell 1.08 W 7.56 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 784MW 5.53V / Monocrystalline Solar Cell 784 mW 5.53 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 220MW 6.22V / Monocrystalline Solar Cell 220 mW 6.22 V
Need more? Email Us
Voltaic Systems
2 Watt 6 Volt Solar Panel - ETFE
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTLN SOLAR CELL 67MW 6.3V / Monocrystalline Solar Cell 67 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 184MW 6.22V / Monocrystalline Solar Cell 184 mW 6.22 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 892MW 6.3V / Monocrystalline Solar Cell 892 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 89MW 2.52V / Monocrystalline Solar Cell 89 mW 2.52 V
Need more? Email Us
ANYSOLAR Ltd
SOLAR CELL G3 THIN 2.07V 30.9MW / Monocrystalline Solar Cell 30.7 mW 2.07 V
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess