EN
  • EN
  • DE

KXOB25-05X3TF-TR

Part No KXOB25-05X3TF-TR
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description SOLAR CELL G3 THIN 2.07V 30.9MW / Monocrystalline Solar Cell 30.7 mW 2.07 V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Tape & Reel
Power (Watts) - Max 30.7 mW
Current @ Pmpp 18.4 mA
Voltage @ Pmpp 1.67 V
Current - Short Circuit (Isc) 19.5 mA
Type Monocrystalline
Voltage - Open Circuit 2.07 V
Temperature Range - Operating -40°C ~ 90°C
Package / Case Cells
Size / Dimension 0.906" L x 0.315" W x 0.047" H (23.00mm x 8.00mm x 1.20mm)
Standard Package 2,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8541.43.0080
Win Source Part Number 1351838-KXOB25-05X3TF-TR
Ultra Librarian 3D Model Ultra Librarian KXOB25-05X3TF-TR CAD Model

Description

The ANYSOLAR Ltd IXOLAR™ is a monocrystalline type solar cell that comes in a tape and reel package.

  • Type: Monocrystalline
  • Package: Tape and Reel
  • Size/Dimension: 0.906" L x 0.315" W x 0.047" H (23.00mm x 8.00mm x 1.20mm)
  • Standard Package: 2,500
  • Temperature Range: -40°C ~ 90°C
  • Current @ Pmpp: 18.4 mA
  • Voltage @ Pmpp: 1.67 V
  • Voltage - Open Circuit: 2.07 V
  • Current - Short Circuit (Isc): 19.5 mA
  • Mounting Type: Cells

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 111MW 6.3V / Monocrystalline Solar Cell 111 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 540MW 5.67V / Monocrystalline Solar Cell 540 mW 5.67 V
Need more? Email Us
Voltaic Systems
2 Watt 6 Volt Solar Panel - ETFE
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 218MW 7.56V / Monocrystalline Solar Cell 218 mW 7.56 V
Need more? Email Us
IXYS
MONO SOLAR CELL 22MM X 7MM / High Efficiency Solar Cell
Lowest to $19.5645
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 123MW 8.29V / Monocrystalline Solar Cell 123 mW 8.29 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYS SOLAR CELL 1.141W 6.91V / Monocrystalline Solar Cell 1.141 W 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 1.08W 7.56V / Monocrystalline Solar Cell 1.08 W 7.56 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 263MW 8.29V / Monocrystalline Solar Cell 263 mW 8.29 V
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess