EN
  • EN
  • DE
  • IT

SLMD481H10

Part No SLMD481H10
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description MONOCRYSTL SOLAR CELL 892MW 6.3V  /  Monocrystalline Solar Cell 892 mW 6.3 V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Tube
Product Status Obsolete
Power (Watts) - Max 892 mW
Current @ Pmpp 178 mA
Voltage @ Pmpp 5 V
Current - Short Circuit (Isc) 200 mA
Type Monocrystalline
Voltage - Open Circuit 6.3 V
Package / Case Cell (20)
Dimension 3.504" L x 2.638" W x 0.079" H (89.00mm x 67.00mm x 2.00mm)
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.42.0080
Win Source Part Number 1234092-SLMD481H10
Ultra Librarian 3D Model Ultra Librarian SLMD481H10 CAD Model

Description

The IXOLAR™ Monocrystalline Solar Cell is a high-performance solar cell designed for use in sensors and transducers.

  • Package: Tube
  • Standard Package: 20
  • Power (Watts) - Max: 892mW
  • Current @ Pmpp: 178mA
  • Voltage @ Pmpp: 5V
  • Voltage - Open Circuit: 6.3V
  • Dimension: 3.504" L x 2.638" W x 0.079" H (89.00mm x 67.00mm x 2.00mm)
  • Current - Short Circuit (Isc): 200mA
  • MSL Level: 1 (Unlimited)
  • REACH Status: Unaffected

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYST SOLAR CELL 109MW 7.56V / Monocrystalline Solar Cell 109 mW 7.56 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYS SOLAR CELL 1.176W 8.29V / Monocrystalline Solar Cell 1.176 W 8.29 V
Need more? Email Us
Voltaic Systems
0.3W 2V SOLAR PANEL ETFE
Lowest to $3.0365
ANYSOLAR Ltd
MONOCRYSTLN SOLAR CELL 67MW 6.3V / Monocrystalline Solar Cell 67 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 218MW 7.56V / Monocrystalline Solar Cell 218 mW 7.56 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 1.08W 7.56V / Monocrystalline Solar Cell 1.08 W 7.56 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 184MW 8.29V / Monocrystalline Solar Cell 184 mW 8.29 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 980MW 6.91V / Monocrystalline Solar Cell 980 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYS SOLAR CELL 1.141W 6.91V / Monocrystalline Solar Cell 1.141 W 6.91 V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess