Products specifications Report Issue?

Category Sensors, Transducers - Solar Cells
Mfr Voltaic Systems
Package Tape & Box (TB)
Product Status Active
Power (Watts) - Max 2.37 W
Current @ Pmpp 330 mA
Voltage @ Pmpp 7.28 V
Current - Short Circuit (Isc) 360 mA
Type Monocrystalline
Voltage - Open Circuit 8.51 V
Package / Case Cells
Size / Dimension 5.354" L x 4.409" W x 0.118" H (136.00mm x 112.00mm x 3.00mm)
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 1147173-P126
Ultra Librarian 3D Model Ultra Librarian P126 CAD Model

Description

The 1147173-P126 is a monocrystalline solar cell from Voltaic Systems.

  • Package: Tape and Box
  • Size: 5.354" L x 4.409" W x 0.118" H (136.00mm x 112.00mm x 3.00mm)
  • Maximum Power Output: 2.37W
  • Voltage: 7.28V
  • Status: Active
  • Moisture Sensitivity Level: 1 (unlimited)
  • Manufacturer: Voltaic Systems

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYST SOLAR CELL 595MW 6.22V / Monocrystalline Solar Cell 595 mW 6.22 V
Need more? Email Us
ECAD model for SM301K09L
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 277MW 6.22V / Monocrystalline Solar Cell 277 mW 6.22 V
Need more? Email Us
ECAD model for SM141K09L
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 221MW 8.29V / Monocrystalline Solar Cell 221 mW 8.29 V
Need more? Email Us
ECAD model for SM850K12L
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 196MW 5.53V / Monocrystalline Solar Cell 196 mW 5.53 V
Need more? Email Us
ECAD model for SM111K08L
ANYSOLAR Ltd
MONOCRYS SOLAR CELL 85.7MW 6.91V / Monocrystalline Solar Cell 85.7 mW 6.91 V
Need more? Email Us
ECAD model for SM400K10L
Voltaic Systems
0.3W 2V SOLAR PANEL ETFE
Need more? Email Us
ECAD model for P121
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 218MW 7.56V / Monocrystalline Solar Cell 218 mW 7.56 V
Need more? Email Us
ECAD model for SLMD960H12
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 5.39W 6.3V / Monocrystalline Solar Cell 5.39 W 6.3 V
Need more? Email Us
ECAD model for SLPN005H10L
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 263MW 8.29V / Monocrystalline Solar Cell 263 mW 8.29 V
Need more? Email Us
ECAD model for SM101K12L

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention