EN
  • EN
  • DE

SM101K12L

Part No SM101K12L
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description MONOCRYST SOLAR CELL 263MW 8.29V / Monocrystalline Solar Cell 263 mW 8.29 V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Tray
Power (Watts) - Max 263 mW
Current @ Pmpp 39.3 mA
Voltage @ Pmpp 6.7 V
Current - Short Circuit (Isc) 41.9 mA
Type Monocrystalline
Voltage - Open Circuit 8.29 V
Temperature Range - Operating -40°C ~ 90°C
Package / Case Cells
Dimension 1.772" L x 1.260" W x 0.083" H (45.00mm x 32.00mm x 2.10mm)
Base Product Number SM101
Standard Package 25
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.43.0080
Win Source Part Number 1234105-SM101K12L
Ultra Librarian 3D Model Ultra Librarian SM101K12L CAD Model

Description

The IXOLAR™ Monocrystalline Solar Cell SM101K12L is a high-quality solar cell that is perfect for use in sensors and transducers.

  • Package: Tray
  • Standard Package: 25
  • Power (Watts) - Max: 263 mW
  • Operating Temperature: -40°C and 90°C
  • Dimension: 1.772" L x 1.260" W x 0.083" H
  • Current @ Pmpp: 39.3 mA
  • Voltage @ Pmpp: 6.7 V
  • Voltage - Open Circuit: 8.29 V
  • MSL Level: Not Applicable
  • HTSUS: 8541.43.0080

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 892MW 6.3V / Monocrystalline Solar Cell 892 mW 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 307MW 6.91V / Monocrystalline Solar Cell 307 mW 6.91 V
Need more? Email Us
Voltaic Systems
0.6W 6V SOLAR PANEL ETFE
Lowest to $5.7357
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 980MW 6.91V / Monocrystalline Solar Cell 980 mW 6.91 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 218MW 7.56V / Monocrystalline Solar Cell 218 mW 7.56 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 5.39W 6.3V / Monocrystalline Solar Cell 5.39 W 6.3 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 98MW 2.76V / Monocrystalline Solar Cell 98 mW 2.76 V
Need more? Email Us
Panasonic
Need more? Email Us
IXYS
PHOTOVOLTAIC SOLAR CELL 4.5V
Lowest to $8.8508

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess