EN
  • EN
  • DE

SLMD600H10

Part No SLMD600H10
Manufacturer ANYSOLAR Ltd
Catalog Solar Cells
Description MONOCRYSTL SOLAR CELL 111MW 6.3V / Monocrystalline Solar Cell 111 mW 6.3 V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Solar Cells
Mfr ANYSOLAR Ltd
Series IXOLAR™
Package Tube
Product Status Obsolete
Power (Watts) - Max 111 mW
Current @ Pmpp 22.3 mA
Voltage @ Pmpp 5.01 V
Current - Short Circuit (Isc) 25 mA
Type Monocrystalline
Voltage - Open Circuit 6.3 V
Package / Case Cell (10)
Dimension 1.378" L x 0.276" W x 0.079" H (35.00mm x 22.00mm x 2.00mm)
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.42.0080
Win Source Part Number 1234094-SLMD600H10
Ultra Librarian 3D Model Ultra Librarian SLMD600H10 CAD Model

Description

The SLMD600H10 is a solar cell manufactured by ANYSOLAR Ltd.

  • Series: IXOLAR™
  • Type: Monocrystalline
  • Power (Watts) - Max: 111 mW
  • Current @ Pmpp: 22.3 mA
  • Application: Portable Devices, Outdoor Lighting, and Remote Sensing

You May Also Be Interested in

ANYSOLAR Ltd
MONOCRYST SOLAR CELL 784MW 5.53V / Monocrystalline Solar Cell 784 mW 5.53 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYSTLN SOLAR CELL 67MW 6.3V / Monocrystalline Solar Cell 67 mW 6.3 V
Need more? Email Us
IXYS
MONO SOLAR CELL 22MM X 7MM / High Efficiency Solar Cell
Lowest to $19.5645
ANYSOLAR Ltd
MONOCRYSTL SOLAR CELL 5.39W 6.3V / Monocrystalline Solar Cell 5.39 W 6.3 V
Need more? Email Us
ANYSOLAR Ltd
SOLAR CELL G3 THIN 2.07V 30.9MW / Monocrystalline Solar Cell 30.7 mW 2.07 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 184MW 6.22V / Monocrystalline Solar Cell 184 mW 6.22 V
Need more? Email Us
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 980MW 6.91V / Monocrystalline Solar Cell 980 mW 6.91 V
Need more? Email Us
IXYS
PHOTOVOLTAIC SOLAR CELL 4.5V
Lowest to $8.8508
ANYSOLAR Ltd
MONOCRYST SOLAR CELL 220MW 6.22V / Monocrystalline Solar Cell 220 mW 6.22 V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess