The APL5603-25BI-TRG is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. This regulator is designed to provide a stable and accurate 2.5V output voltage with a high level of efficiency. It is suitable for a wide range of applications where a regulated voltage supply is required.
Applications
- Post regulators for switching power supplies.
- Microcontroller power supply.
- Portable electronics.
- Battery-powered devices.
- Noise-sensitive circuits.
Features
- Low dropout voltage.
- High output voltage accuracy.
- Over-current protection.
- Over-temperature protection.
- Short-circuit protection.
- Enable/Disable control.
- Stable with low ESR ceramic capacitors.
Benefits
- Extended battery life in portable devices due to high efficiency.
- Stable and reliable power supply for sensitive electronic components.
- Protection against damage from over-current, over-temperature, and short-circuits.
- Simplified system design due to stable operation with ceramic capacitors.
- Reduced noise and ripple in the output voltage.
Additional Details
The APL5603-25BI-TRG operates with a wide input voltage range. It provides a stable 2.5V output, even with input voltage fluctuations. The low dropout voltage allows the regulator to operate efficiently even when the input voltage is close to the output voltage. The device includes comprehensive protection features, such as over-current, over-temperature, and short-circuit protection, to ensure the safety and reliability of the application. The enable/disable control allows for power saving when the regulator is not needed. The APL5603-25BI-TRG is available in a small surface-mount package, making it suitable for space-constrained applications. It is designed for use with low ESR ceramic output capacitors, simplifying the design and improving stability. Its high accuracy makes it ideal for applications where a stable voltage supply is critical.