EN
  • EN
  • DE

APL5312-33S5I-TRL

Part No APL5312-33S5I-TRL
Manufacturer Anpec
Catalog Hard To Find
Description Ultra-Low-Noise, High PSRR, Low-Dropout, 300mA Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146395-APL5312-33S5I-TRL
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APL5312-33S5I-TRL CAD Model

Description

The APL5312-33S5I-TRL is a low dropout (LDO) linear regulator manufactured by Anpec Electronics. It's designed to provide a stable and accurate 3.3V output voltage from a higher input voltage. This LDO regulator is known for its low quiescent current and small package size, making it suitable for various portable and battery-powered applications.

Applications:

  • Mobile phones and smartphones: Powering core logic and peripheral components.
  • Tablets and portable media players: Regulating voltage for sensitive circuitry.
  • Wireless communication devices: Supplying stable voltage for RF transceivers and microcontrollers.
  • Wearable devices: Powering sensors, displays, and communication modules.
  • Battery-powered equipment: Providing a regulated voltage source to maximize battery life.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency.
  • 3.3V Fixed Output: Provides a stable and accurate 3.3V output voltage.
  • Low Quiescent Current: Minimizes current consumption when the regulator is in operation but not supplying a load.
  • Short Circuit Protection: Protects the regulator and connected circuitry from damage due to short circuits.
  • Over Temperature Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Stable with Ceramic Output Capacitors: Ensures stable operation with low-ESR ceramic capacitors.
  • Small Package Size: Available in a compact package for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes battery drain, increasing operating time for portable devices.
  • Stable and Accurate Output Voltage: Ensures reliable operation of connected components.
  • Protection Against Fault Conditions: Enhances system reliability and prevents damage from short circuits and over temperature events.
  • Simplified Design: Stable operation with ceramic capacitors reduces the need for external components.
  • Compact Size: Enables integration into small form-factor devices.

Additional Details:

The APL5312-33S5I-TRL typically requires a small external capacitor for stable operation. The specific input voltage range and output current capability vary depending on the specific part number. It's crucial to consult the datasheet for complete specifications and application recommendations. The regulator also features enable/disable control for further power saving in some applications. The operating temperature range is typically -40°C to +85°C, suitable for many industrial and consumer applications.

You May Also Be Interested in

Rohm Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess