EN
  • EN
  • DE

APL3513QBI-TRG

Part No APL3513QBI-TRG
Manufacturer Anpec
Catalog Hard To Find
Description 2A High Side Load Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anpec
Win Source Part Number 1146358-APL3513QBI-TRG
Manufacturer Homepage www.anpec.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APL3513QBI-TRG CAD Model

Description

The APL3513QBI-TRG is a Power Management IC (PMIC) manufactured by Anpec Electronics. It is designed as a highly integrated power solution, typically used in portable devices and other battery-powered applications. This PMIC combines multiple functions, such as step-down converters and LDO regulators, to provide efficient and reliable power management within a single chip.

Applications

  • Portable Devices: Powers various components in smartphones, tablets, and other portable electronics.
  • Battery-Powered Systems: Used in devices requiring efficient power management for extended battery life.
  • Wearable Electronics: Integrated into smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Powers microcontrollers and other components in Internet of Things (IoT) devices.
  • Handheld Instruments: Used in portable test and measurement equipment.

Features

  • Multiple DC-DC Converters: Integrates several step-down (buck) converters for efficient voltage regulation.
  • Low Dropout (LDO) Regulators: Includes LDO regulators for stable and low-noise power supply.
  • Input Voltage Range: Operates from a wide input voltage range, accommodating various battery types.
  • Protection Features: Incorporates over-voltage, over-current, and over-temperature protection.
  • I2C Interface: Provides an I2C interface for programmable control and monitoring.

Benefits

  • High Efficiency: DC-DC converters and LDO regulators ensure efficient power conversion, extending battery life.
  • Compact Solution: Integrates multiple functions into a single chip, reducing board space and BOM cost.
  • Robust Protection: Protection features enhance system reliability and prevent damage from electrical faults.
  • Flexible Control: I2C interface allows for programmable control and monitoring of power parameters.
  • Simplified Design: Reduces the complexity of power supply design.

Additional Details

The APL3513QBI-TRG is typically offered in a small QFN package. The specific voltage and current ratings of the integrated DC-DC converters and LDO regulators may vary. Often used with a microcontroller to adjust power settings based on system requirements. The device includes various control and monitoring features to optimize power consumption and system performance.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Vishay
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Micron Technology Inc.
Lowest to $8.2538

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess