EN
  • EN
  • DE

XC0900L-03S

Part No XC0900L-03S
Manufacturer Anaren
Catalog RF Directional Coupler
Description RF DIR COUPLER 800MHZ-1GHZ SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr TTM Technologies, Inc.
Series Xinger II®
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 800MHz ~ 1GHz
Coupling Factor -
Applications General Purpose
Insertion Loss 0.16dB
Power - Max 225W
Isolation 25dB
Return Loss -
Package / Case 4-SMD, No Lead
Supplier Device Package -
Base Product Number XC0900
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.79.0000
Win Source Part Number 1373196-XC0900L-03S
Ultra Librarian 3D Model Ultra Librarian XC0900L-03S CAD Model

Description

The XC0900L-03S is a RF directional coupler from TTM Technologies, Inc. It belongs to the Xinger II® series and is designed for general-purpose applications.

  • Series: Xinger II®
  • Application: General Purpose
  • Frequency: 800MHz ~ 1GHz
  • Package / Case: 4-SMD, No Lead
  • Coupling Factor: 0.16dB
  • Insertion Loss: 0.16dB
  • Power - Max: 225W
  • Isolation: 25dB
  • Coupler Type: Standard

You May Also Be Interested in

Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $48.3668
Anaren
COUPLER 90DEG 800-1000MHZ 20DB
Lowest to $7.0376
Anaren
DIRECTIONAL COUPLER 5DB
Lowest to $3.3183
Anaren
20 dB Directional Coupler
Lowest to $2.7674
Anaren
COUPLER HYBRID 2000-2300MHZ 5DB
Lowest to $5.4628
Anaren
Lowest to $0.8895
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $3.5412
Anaren
COUPLER HYBRID 2000-2300MHZ 30DB
Lowest to $9.0156
AVX Corporation
RF DIR COUPLER 890-915MHZ 0603
Lowest to $0.3310

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess