EN
  • EN
  • DE

NT5TU32M16FG-BE

Part No NT5TU32M16FG-BE
Manufacturer NANYA
Catalog Misc Products
Description Commercial and Industrial DDR2 512Mb SDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NANYA
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832892-NT5TU32M16FG-BE
Ultra Librarian 3D Model Ultra Librarian NT5TU32M16FG-BE CAD Model

Description

The NT5TU32M16FG-BE is a 512Mb DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) module manufactured by Nanya Technology. Similar to the AC variant, it's designed for applications demanding high-speed data transfer and significant memory capacity. Organized as 32M x 16, it provides substantial data storage with rapid accessibility.

Applications

  • Desktop Computers
  • Laptop Computers
  • Graphics Processing Units (GPUs)
  • Networking Equipment (Routers, Switches, Modems)
  • Embedded Computing Systems

Features

  • Capacity: 512Mb (32M x 16 organization)
  • DDR2 Technology: Enables faster clock speeds and increased bandwidth for improved performance.
  • Operating Frequency: Supports various operating frequencies depending on the specific grade of the module.
  • High Data Rate: Facilitates quick and efficient data transfer.
  • Low Voltage Operation: Typically operates at 1.8V to minimize power consumption and heat generation.
  • Standard DDR2 Interface: Ensures compatibility with a broad range of systems and platforms.
  • FBGA Package: Utilizes a Fine-pitch Ball Grid Array package for space efficiency and improved thermal management.
  • RoHS Compliance: Manufactured to be lead-free and compliant with Restriction of Hazardous Substances standards.

Benefits

  • Enhanced System Performance: Delivers faster data access and improved system responsiveness.
  • Reduced Power Consumption: Low voltage operation contributes to longer battery life in portable devices and reduced energy costs.
  • Large Memory Capacity: Provides ample memory for demanding applications and multitasking.
  • Reliable Data Storage: Ensures data integrity with DDR2 technology's robust error handling capabilities.
  • Improved Multitasking Capabilities: Allows for seamless execution of multiple applications simultaneously.

Additional Details

The NT5TU32M16FG-BE is engineered to meet the performance requirements of contemporary computing environments. It strikes a balance between speed, capacity, and energy efficiency, making it a suitable choice for diverse applications. Specific timings, latency, and operating frequencies can vary based on the module's grade and revision. Consult the manufacturer's datasheet for complete specifications and operational guidelines.

You May Also Be Interested in

American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess