EN
  • EN
  • DE

XC61AN2712MR

Part No XC61AN2712MR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 412968-XC61AN2712MR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61AN2712MR CAD Model

Description

The XC61AN2712MR is a voltage detector IC from Torex Semiconductor Ltd. It is designed to monitor power supply voltages in electronic systems and generate a reset signal if the voltage falls below a specific threshold. This functionality is crucial for preventing malfunctions and data corruption in microcontrollers, CPUs, and other sensitive electronic components during power-up, power-down, or voltage drops (brownouts).

Applications

  • Microcontroller (MCU) Reset Circuits: Provides a reliable reset signal to MCUs during power-up and brownout conditions, ensuring proper initialization and preventing erratic behavior.
  • CPU Reset Circuits: Ensures a clean reset for CPUs to avoid data corruption and system instability.
  • Power Supply Monitoring: Monitors the voltage level of power supplies and triggers an alarm or shutdown signal when the voltage falls outside the acceptable range.
  • Battery-Powered Devices: Manages battery voltage levels and prevents deep discharge, extending battery life.
  • Industrial Control Systems: Safeguards critical control systems from voltage irregularities, ensuring reliable and safe operation.

Features

  • High-Precision Voltage Detection: Accurately monitors power supply voltages.
  • Ultra-Low Power Consumption: Minimizes power drain, extending battery life in portable devices.
  • Compact Package: Available in small surface-mount packages for space-constrained applications.
  • Open Drain Output: Allows for flexible interfacing with various microcontroller and CPU architectures.
  • Hysteresis: Prevents output oscillation and ensures stable reset signals.

Benefits

  • Prevents Data Corruption: Protects data from being corrupted during power-up or brownout situations.
  • Ensures System Stability: Provides a reliable reset signal to prevent system crashes and erratic behavior.
  • Extends Battery Life: Low power consumption helps to extend the battery life of portable devices.
  • Simplifies Circuit Design: Integrated voltage detection and reset functionality simplifies circuit design.
  • Improves System Reliability: Prevents system failures due to voltage fluctuations.

This specific model, the XC61AN2712MR, features a detection voltage of 2.7V. It typically comes in a small surface-mount package, making it well-suited for use in high-density circuit boards. The open drain output requires an external pull-up resistor. It's designed for operation across a broad temperature range, making it suitable for deployment in demanding environmental conditions. The device offers highly accurate and stable detection voltage, which ensures reliable system operation over varying temperature and voltage conditions. It finds common application in situations where reliable power management and reliable system reset capability are paramount.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess