EN
  • EN
  • DE

AM20N10-250DE

Part No AM20N10-250DE
Manufacturer Analog Power
Catalog Hard To Find
Description N-Channel 100-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Power
Win Source Part Number 1143410-AM20N10-250DE
Manufacturer Homepage www.analogpowerinc.com/index.html
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AM20N10-250DE CAD Model

Description

The AM20N10-250DE is an N-Channel enhancement mode power MOSFET from Analog Power. This device is designed for high-efficiency switching applications. Its optimized design minimizes on-state resistance (RDS(on)) and gate charge (Qg), contributing to reduced power losses and improved system efficiency.

Applications:

  • DC-DC converters
  • Power inverters
  • Synchronous rectification
  • Motor control circuits
  • Load switching

Features:

  • N-Channel enhancement mode
  • Low on-state resistance (RDS(on))
  • Fast switching speed
  • Low gate charge (Qg)
  • Avalanche rated
  • RoHS compliant

Benefits:

  • Improved energy efficiency in power conversion systems
  • Reduced power losses and heat generation
  • Enhanced system reliability due to lower operating temperatures
  • Simplified thermal management
  • Higher power density in applications

Technical Specifications:

While specific values vary based on manufacturer datasheets, typical specifications for this type of MOSFET include:

  • Drain-Source Voltage (VDS): 100V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 20A (dependent on temperature and package)
  • On-State Resistance (RDS(on)): 25 mΩ (at specific VGS and ID)
  • Gate Charge (Qg): Specific value in nC (dependent on test conditions)
  • Operating Temperature Range: -55°C to +175°C

The AM20N10-250DE comes in a through-hole package, typically a TO-252 or similar, allowing for efficient heat dissipation. It is designed to be driven by standard gate drive voltages, making it compatible with a wide range of control ICs and driver circuits. Proper gate drive circuitry is essential to ensure optimal switching performance and prevent damage to the MOSFET.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess