EN
  • EN
  • DE

AME8800IEETY

Part No AME8800IEETY
Manufacturer Analog Microelectronics
Catalog Hard To Find
Description 300mA CMOS LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Microelectronics
Win Source Part Number 1144357-AME8800IEETY
Manufacturer Homepage www.ame.com.tw/
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AME8800IEETY CAD Model

Description

The AME8800IEETY is a voltage regulator manufactured by Analog Microelectronics. Voltage regulators are crucial in maintaining a stable voltage supply in electronic devices, ensuring consistent performance even with fluctuations in input voltage or load. The AME8800 series is known for its efficiency and reliability in power management applications.

Applications:

  • Portable Instruments: Powers various portable measurement and testing equipment.
  • Handheld Devices: Used in devices like portable scanners and data loggers.
  • Power Management Systems: Integrates into larger power management circuits in electronic systems.
  • Embedded Systems: Provides stable power to microcontrollers and other components in embedded applications.
  • Consumer Electronics: Found in devices like MP3 players and digital cameras.

Features:

  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby or low-load conditions.
  • Short Circuit Protection: Prevents damage from short circuits by limiting current flow.
  • High Accuracy: Delivers a precise and stable output voltage for sensitive applications.
  • Over Temperature Protection: Shuts down the regulator when it exceeds a safe operating temperature.
  • Wide Input Voltage Range: Operates with a wide range of input voltages, increasing versatility.

Benefits:

  • Prolonged Battery Life: Low quiescent current ensures longer battery life in portable devices.
  • Enhanced Device Safety: Short circuit and over temperature protection prevent damage to the regulator and connected components.
  • Reliable Performance: High accuracy and stable output voltage ensure reliable and consistent performance of electronic circuits.
  • Versatile Application: Wide input voltage range allows for use in a variety of applications and power sources.
  • Simplified System Design: Easy integration into various electronic systems due to its compact size and comprehensive protection features.

Additional Details:

The AME8800IEETY is designed to provide efficient power conversion with minimal energy loss. It is often used in applications where maintaining a stable and regulated voltage is critical for the proper functioning of the device. The specific output voltage and current capabilities are determined by the model number and can be found in the datasheet.

The device's protection features are particularly important in environments where electrical faults or overheating are potential risks. By preventing damage from these issues, the AME8800IEETY helps to ensure the longevity and reliability of electronic equipment.

You May Also Be Interested in

Infineon Technologies
Lowest to $9.7932
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us
Mini-Circuits
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
Lowest to $12.6416
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess