EN
  • EN
  • DE

AIC1733-30CV

Part No AIC1733-30CV
Manufacturer Analog Intergrations Corporation
Catalog Miscellaneous
Description 500mA, Low Dropout Linear Regulator with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Intergrations Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816894-AIC1733-30CV
Ultra Librarian 3D Model Ultra Librarian AIC1733-30CV CAD Model

Description

The AIC1733-30CV is a high-efficiency step-down DC-DC converter manufactured by Analog Integration Corporation. It's designed to provide a stable and regulated 3.0V output voltage from a higher input voltage. This converter is suitable for a wide range of portable and battery-powered applications where efficient power management is critical.

Applications:

  • Portable devices
  • Battery-powered systems
  • Wireless communication devices
  • Handheld instruments
  • MP3 players and other portable audio devices

Features:

  • High efficiency
  • Fixed 3.0V output voltage
  • Low dropout voltage
  • Short-circuit protection
  • Over-temperature protection
  • Low quiescent current
  • Small package size

Benefits:

  • Extended battery life: High efficiency minimizes power loss.
  • Stable output voltage: Provides a consistent power supply for sensitive components.
  • Protection features: Safeguards against damage from short circuits and over-temperature conditions.
  • Low power consumption: Reduces overall system power requirements.
  • Compact design: Saves board space in portable applications.

Additional Details:

The AIC1733-30CV is a synchronous step-down converter offering high efficiency and low dropout voltage. It includes built-in protection features such as short-circuit protection and over-temperature protection to safeguard against potential failures. The device is optimized for battery-powered applications and maintains a stable 3.0V output. The low quiescent current ensures minimal power consumption during standby or idle modes. Its small package size makes it suitable for use in compact electronic devices. The device requires minimal external components, simplifying the design process and reducing overall system cost. It is commonly used in applications where efficient and reliable voltage regulation is essential for optimal performance.

You May Also Be Interested in

Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess