EN
  • EN
  • DE

SST36VF1601G-70-4I-L1PE

Part No SST36VF1601G-70-4I-L1PE
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 193457-SST36VF1601G-70-4I-L1PE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST36VF1601G-70-4I-L1PE CAD Model

Description

Microchip Technology SST36VF1601G-70-4I-L1PE Flash Memory

The SST36VF1601G-70-4I-L1PE from Microchip Technology is a high-performance, 16-Megabit Flash memory device designed with convenience and reliability in mind. Engineered for a wide range of applications, this memory product offers a flexible and robust storage solution for embedded systems, mobile devices, and a variety of other electronic products that require non-volatile memory storage.

Key Features:

  • Memory Capacity: The device boasts a substantial 16-Mbit (2MB) storage capacity, allowing ample space for firmware, boot code, or data logging.
  • Interface: It features a parallel memory interface for high-speed data transfer and simple integration with a wide range of microcontrollers and processors.
  • Performance: With an access time of 70ns, the SST36VF1601G-70-4I-L1PE ensures quick data retrieval, contributing to the overall efficiency of the systems it is used in.
  • Operating Temperature Range: This device is designed to operate reliably across a wide temperature range, from -40°C to +85°C, making it suitable for industrial and automotive applications that demand durability.
  • Package: Housed in a 48-LFBGA (Low-profile Fine-pitch Ball Grid Array) package, it provides a compact footprint that is ideal for space-constrained designs.

Advanced Features:

  • Low Power Consumption: The SST36VF1601G-70-4I-L1PE is designed for low power operation, which helps to extend battery life in portable devices and reduce power costs in embedded systems.
  • Security: Security features include a hardware lock to prevent unauthorized access to memory contents, ensuring the protection of critical data.
  • Endurance: The device offers excellent endurance with a minimum of 100,000 erase/write cycles, ensuring long-term reliability and stability of data storage.

Applications:

The versatility of the SST36VF1601G-70-4I-L1PE makes it an ideal choice for a multitude of applications, such as:

  • Consumer electronics
  • Industrial control systems
  • Automotive electronics
  • Networking and telecommunications equipment
  • Medical devices

With its combination of performance, durability, and security, the SST36VF1601G-70-4I-L1PE from Microchip Technology is a reliable flash memory solution that meets the needs of today's demanding electronic applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Lowest to $8.2219
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $8.7314
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess