EN
  • EN
  • DE

AIC1733-28PVTR

Part No AIC1733-28PVTR
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 500mA, Low Dropout Linear Regulator with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143125-AIC1733-28PVTR
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AIC1733-28PVTR CAD Model

Description

The AIC1733-28PVTR is a high-performance, low-dropout (LDO) linear regulator manufactured by Analog Intergrations Corporation. It is designed to provide a stable and accurate 2.8V output voltage from a higher input voltage. This regulator is ideal for applications requiring a clean and regulated power supply, such as portable devices, battery-powered systems, and sensitive analog circuitry.

Applications

  • Portable Devices: Powers microcontrollers and other components in smartphones, tablets, and other portable electronics.
  • Battery-Powered Systems: Provides a stable voltage supply for battery-powered devices, extending battery life.
  • Microcontroller Power: Used to power microcontrollers, ensuring stable operation even with fluctuating input voltages.
  • Analog Circuitry: Supplies clean power to sensitive analog circuits, such as sensors and amplifiers, to minimize noise and improve accuracy.
  • Wireless Communication Devices: Powers RF transceivers and other wireless communication components.

Features

  • Fixed 2.8V Output: Provides a stable and accurate 2.8V output voltage.
  • Low Dropout Voltage: Operates with a very low dropout voltage, allowing efficient regulation even with a small difference between input and output voltage.
  • Low Quiescent Current: Consumes very little current when not actively regulating, extending battery life.
  • High Output Accuracy: Ensures a precise output voltage, improving the performance of powered devices.
  • Overcurrent Protection: Protects the regulator and powered devices from damage due to excessive current draw.
  • Thermal Shutdown Protection: Prevents the regulator from overheating by shutting down when the temperature exceeds a safe limit.
  • Stable with Ceramic Capacitors: Designed to be stable with ceramic output capacitors, reducing the size and cost of the application.
  • Small Package: Available in a small SOT-23-5 package for space-constrained applications.

Benefits

  • Stable Power Supply: Provides a stable and accurate 2.8V output voltage, ensuring reliable operation of powered devices.
  • Extended Battery Life: Low quiescent current and low dropout voltage help extend battery life in portable applications.
  • Improved Performance: Clean and regulated power supply improves the performance and accuracy of sensitive analog circuits.
  • Protection: Overcurrent and thermal shutdown protection prevent damage to the regulator and powered devices.
  • Compact Size: Small package size makes it suitable for space-constrained applications.
  • Ease of Use: Stable with ceramic capacitors, simplifying the design and reducing component costs.

The AIC1733-28PVTR is commonly used in applications where a stable 2.8V supply is needed and where battery life is a critical concern. The device's low dropout voltage enables it to operate efficiently even when the input voltage is close to the output voltage. The integrated protection features, such as overcurrent and thermal shutdown, enhance the reliability of the overall system. Its compact size and ease of use make it a popular choice for a wide range of portable and battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
SHARC Processor
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess