EN
  • EN
  • DE

AIC1570CS

Part No AIC1570CS
Manufacturer Analog Intergrations Corporation
Catalog Hard To Find
Description 5-bit DAC, Synchronous PWM Power Regulator with LDO and Linear Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Intergrations Corporation
Win Source Part Number 1143047-AIC1570CS
Manufacturer Homepage www.analog.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AIC1570CS CAD Model

Description

The AIC1570CS is a high-efficiency step-down (buck) switching regulator manufactured by Analog Integrations Corporation. This regulator is designed to provide a regulated output voltage with high efficiency, converting a higher input voltage to a lower output voltage. It is commonly used in applications where power efficiency is critical, such as battery-powered devices and portable electronics.

Applications:

  • Portable electronics: Powers various components in smartphones, tablets, and other portable devices.
  • Battery chargers: Used in battery charging circuits to efficiently convert the input voltage to the battery charging voltage.
  • DC-DC converters: Serves as a DC-DC converter in a wide range of applications.
  • Power supplies: Regulates voltage in various power supply applications.
  • Embedded systems: Provides regulated power for microcontrollers and other components.

Features:

  • High efficiency: Provides high power conversion efficiency, minimizing power losses.
  • Step-down (buck) topology: Converts a higher input voltage to a lower output voltage.
  • Adjustable output voltage: The output voltage can be adjusted using external resistors.
  • Wide input voltage range: Operates over a wide range of input voltages.
  • Over-temperature protection: Protects the regulator from thermal damage.
  • Current limiting: Prevents excessive output current.
  • SOIC-8 package: Available in a small outline SOIC-8 package for space-saving applications.

Benefits:

  • High efficiency: Maximizes battery life in portable devices and reduces power consumption in other applications.
  • Stable voltage regulation: Provides a stable and regulated output voltage for reliable operation.
  • Adjustable output voltage: Allows for flexibility in output voltage selection.
  • Overload protection: Protects the regulator and load from damage.
  • Compact size: SOIC-8 package allows for space-saving designs.

Additional Details:

The AIC1570CS requires external components such as inductors, capacitors, and resistors for proper operation. The output voltage is set by an external resistor divider network. The switching frequency is typically in the hundreds of kHz. It's essential to follow the recommended layout guidelines to minimize noise and ensure stable operation. The datasheet provides detailed information on component selection, application circuits, and thermal considerations. This switching regulator offers a high-performance and cost-effective solution for various step-down power conversion applications. It should be noted that the 'CS' suffix denotes a specific package or temperature range, and the datasheet is the source for this information. Consult the datasheet for complete electrical characteristics, thermal considerations, and application circuit examples.

You May Also Be Interested in

Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess