EN
  • EN
  • DE

TMP35F

Part No TMP35F
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description IC SENSOR TEMP 2.7/5.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 218473-TMP35F
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMP35F CAD Model

Description

Introducing the TMP35F Precision Temperature Sensor

The TMP35F is a low voltage, precision centigrade temperature sensor developed by Analog Devices Inc. This product offers a significant advantage in terms of performance and flexibility over conventional temperature sensing solutions. Designed for single-supply operations, it can be powered from as low as 2.7V, making it ideal for battery-powered systems and portable applications.

With its ability to deliver a linear temperature proportional voltage output, the TMP35F eliminates the need for external calibration. The output voltage ranges from 250mV at -40°C to 1250mV at 150°C, providing a scale factor of 10mV/°C. This straightforward interface allows easy interfacing to readout or control circuitry, thus simplifying the overall design process.

The TMP35F does not require any external components for operation, and it is characterized for operation over a wide temperature range of -40°C to 125°C. Its accuracy is ±2°C at room temperature and ±3°C over the full -40°C to 125°C temperature range. This precision, combined with the low self-heating of less than 0.1°C in still air, makes the TMP35F a reliable choice for temperature monitoring in sensitive applications.

Robust and versatile, the TMP35F is well-suited for environmental control systems, thermal protection, industrial process control, and HVAC systems. It can also be employed in applications that require temperature monitoring such as computer thermal management, thermocouple cold junction compensation, or battery management.

Offered in a variety of packages including the 3-lead TO-92 and 8-lead SOIC, the TMP35F provides flexibility in terms of mounting options and space considerations on a PCB. Its low power consumption and shutdown mode make it an energy-efficient component, further enhancing its suitability for power-sensitive designs.

In summary, the TMP35F from Analog Devices Inc. is a top-tier choice for designers seeking a reliable, easy-to-use, and precise temperature sensor. Its integration into any system promises to deliver accurate temperature readings with minimal effort and maximum efficiency.

You May Also Be Interested in

Texas Instruments
Triple-Diode Input and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL -40C-125C 16SSOP
Lowest to $18.8269
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.3223
NXP / Nexperia
SENSOR TEMP I2C/SMBUS 8TSSOP
Lowest to $1.5697
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $1.7303
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.3026 $59.0070
470+ $0.2483 $116.7010
720+ $0.2414 $173.8080
995+ $0.2333 $232.1335
1,285+ $0.2252 $289.3820
1,715+ $0.2021 $346.6015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess